location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7579
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAI019HLSLS12ONOJP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL CAI019HLSLS12ONOJP user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver :
The short editorial description of DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver

Intel Core i7-7500U (4MB Cache, 2.7 GHz), 12GB DDR4 2400MHz, 512GB SSD, 15.6" LED FHD IPS Touch 1920 x 1080, WebCam, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:
The official marketing text of DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver as supplied by the manufacturer

Premium form, powerful performance.
15" 2-in-1 with high-end features in a stylish package. Offers four flexible modes, an infrared camera for facial recognition and Full HD display.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love.

Upscale comes standard.
Get more done. Faster: The Intel® Core® i5 or i7 processor guarantees high-level performance so you can conquer your workload.

Big things come in compact packages: The solid state drive (SSD) outperforms conventional hard drives with longer battery life, faster response time, quieter performance and improved shock resistance.

Redefine productivity: High power, amazing speed and exceptional battery life are built in. Plus enjoy a backlit keyboard for typing in dim lighting and an infrared camera that integrates with Windows Hello to recognize you, making for password-free login.

An amazing view: Incredible picture quality comes standard with the Full HD display. A wide viewing angle allows you to see clearly even when you’re off center, making it ideal for multiple people to view content or work side-by-side on projects.

Looks good on the go.
Bold and beautiful:
Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable:
Slim and durable, its sturdy functionality is well-suited to work, home and everywhere in-between.


Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7579, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7579. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00706 x 0.00706" (0.179 x 0.179 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Battery life (max)
12 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
14.9" (378.9 mm)
Depth
9.94" (252.5 mm)
Height
0.744" (18.9 mm)
Weight *
4.81 lbs (2.18 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:10:47
Uk has collected 19 expert reviews for DELL Inspiron 7579 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
lowyat.net
Updated:
2018-04-01 02:48:15
Dell has always had a sort of gap in its product lineup. The entry-level Inspiron range aren't originally designed for gaming, and Alienware was clearly designed for the more determined sort of gamer. It is in this space that the Inspiron 15 7000 Gaming e...
Bottom line From Dell's perspective, it is an important product that bridges the gap where Alienware's products don't cover. It is, however, slightly pricier than other GTX 1060-equipped laptops in the market.Regardless, there is quite a bit to like when it comes to...
0%
Digitaltrends.com
Updated:
2018-04-01 02:48:15
Gaming notebooks are notoriously expensive, to the point that spending anything less than $1,200 for a low-end machine is a rarity. That's why we were so impressed by Dell's Inspiron 7500 in late 2015. It was a capable gaming notebook in a compact package...
Good Solid value, Attractive design, Good battery life...
Bad Extraordinarily poor color gamut, High color error, Poor viewing angle, Flimsy keyboard...
Bottom line No. Considering all the mitigating factors — a low price, very attractive design, fast hard drive, and good battery life — there is just nothing this notebook does that can make up for the unbelievably poor display panel. It doesn't render nearly enough o...
50%
canadalaptopreviews.com
Updated:
2018-06-12 04:13:08
Get ready to jump into the world of touchscreen with the all new Dell i7579 -10028GRY 15.6 inch laptop. For those who have yet to fully experience the benefits of touchscreen technology it is a great introduction as it not only has this new feature but pl...
Good One of the keys to any new laptop is going to be performance, Nobody wants to be stuck with a brand new laptop that can't handle what they need it to do without getting bogged down. Luckily the Dell i7579-10028GRY comes well equipped in the performance de...
Bad With just two USB ports on the Dell i7579-10028GRY it is surprising that on a higher end model like this only one of them run on the newer and much faster 3.0 technology meaning only one device at a time will be able to take advantage of these faster spee...
Bottom line You will find a great overall laptop in the Dell i7579-10028GRY that has some good performance and great new technology built into it. Due to its lack of any really big time drawbacks this looks like a very good option for many different types of users. C...
0%
canadalaptopreviews.com
Updated:
2019-12-17 03:50:16
Get ready to jump into the world of touchscreen with the all new Dell i7579 -10028GRY 15.6 inch laptop. For those who have yet to fully experience the benefits of touchscreen technology it is a great introduction as it not only has this new feature but pl...
Good One of the keys to any new laptop is going to be performance, Nobody wants to be stuck with a brand new laptop that can't handle what they need it to do without getting bogged down. Luckily the Dell i7579-10028GRY comes well equipped in the performance de...
Bad With just two USB ports on the Dell i7579-10028GRY it is surprising that on a higher end model like this only one of them run on the newer and much faster 3.0 technology meaning only one device at a time will be able to take advantage of these faster spee...
Bottom line You will find a great overall laptop in the Dell i7579-10028GRY that has some good performance and great new technology built into it. Due to its lack of any really big time drawbacks this looks like a very good option for many different types of users. C...
0%
hitechcentury.com
Updated:
2018-04-01 02:48:15
Dell's latest refreshed incarnation of the Inspiron 15 7000 is an interesting proposition that attempts to offers quite a bit of gaming bang for the buck for under RM5000. Available in four different configurations with different combinations of Intel Cor...
Good Comfy palm rests, backlit keyboard, sturdily built, good battery life...
Bad Tiny Enter key, chunky casing, middling display...
Bottom line In terms of endurance, the notebook proved to be a pleasant surprise with enough endurance that you needn't have it tethered to a power point just to read an email. With casual web browsing and a modicum of videos and paperwork, it lasted a bit of over si...
73%
gottabemobile.com
Updated:
2018-04-01 02:48:15
The Dell Inspiron 15 7000 is only $799, but it looks like a much more expensive gaming notebook and it is able to play the latest games thanks to a 7th Generation Intel processor and a Nvidia GTX 1050 TI GPU.We spent the last month playing Battlefield 1...
Good Beautiful design, Great gaming performance for the price, Impressive battery life, Budget friendly price...
Bad Dull colors on display, Runs warm and fan is loud, The Dell Inspiron 15 7567 is an impressive budget gaming notebook that delivers a lot of value for the price and does it with an eye-catching design, Buy the Dell Inspiron 15 7000, $799 and Up at Dell, Th...
Bottom line The Dell Inspiron 15 7567 is an impressive budget gaming notebook that delivers a lot of value for the price and does it with an eye-catching design...
76%
videogamesuncovered.com
Updated:
2018-04-01 02:48:15
The thing about Dell's latest i5 & i7 model that makes it so tempting is the cost. Instead of deciding to pump as much high tech components into the Inspiron, they have gone with the more methodical approach. Plugging in only what is needed to make it a m...
Bottom line The Dell Inspiron 15 7000 gaming laptop does exactly what it needs to, power the current generation of games with no frame rate issues with no fuss. It does just this on a budget but does mean that it comes with flaws, the screen being the biggest one wit...
80%
hitechcentury.com
Updated:
2018-04-01 02:48:15
Design inspiration aside, Dell's Inspiron 15 7000 two-in-one convertible cribs quite a few notes off Apple's premium hardware and boasts of exceptionally premium build quality. The notebook sports a matte black external chassis that won't look out of plac...
Bottom line If you have prevaricated between getting a tablet or a notebook but are still keen on getting the benefits of both, this particular hybrid convertible aims to address both needs as it comes with double-jointed hinges that let you deploy it in several diff...
68%
Laptopmag.com
Updated:
2019-12-17 03:50:16
Positioned between Dell's uninspired budget laptops and the acclaimed XPS lineup, this year's Inspiron 15 7000 2-in-1 ($899 starting; $1,359 as reviewed) has a sleek aluminum design and gorgeous optional 4K display. Combining those features with strong p...
Good Vibrant and crisp 4K display, Flexible 2-in-1 design, Premium aluminum materials...
Bad Short battery life from 4K version, Shallow keyboard, Display could be brighter...
Bottom line The Inspiron 15 7000 2-in-1 has a vivid 4K display and slim design, but those take a toll on the laptop's battery life...
70%