location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De Raat LL 24 Anthracite Laptop Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De Raat Check ‘De Raat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LL 24
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
021011021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712897007339
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘De Raat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De Raat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 22:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points De Raat LL 24 Anthracite Laptop Multimedia cart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multimedia cart Laptop Anthracite
  • - Maximum screen size: 15"
  • - 4 shelves
  • - Locking
More>>>
Short summary description De Raat LL 24 Anthracite Laptop Multimedia cart:
This short summary of the De Raat LL 24 Anthracite Laptop Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

De Raat LL 24, Multimedia cart, Anthracite, Laptop, 15", 4 shelves, Flat key, Key

Long summary description De Raat LL 24 Anthracite Laptop Multimedia cart:
This is an auto-generated long summary of De Raat LL 24 Anthracite Laptop Multimedia cart based on the first three specs of the first five spec groups.

De Raat LL 24. Type: Multimedia cart, Product color: Anthracite, Recommended usage: Laptop. Height: 76.8" (1950 mm), Width: 47.2" (1200 mm), Depth: 20.5" (520 mm)