location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberpowerPC Check ‘CyberpowerPC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXI10020B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXI10020B show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘CyberpowerPC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberpowerPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 8 GB DDR4-SDRAM
  • - 1.12 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1050 Ti Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 64-bit
Long product name CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black :
The short editorial description of CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black

Intel Core i5-6500 (3.2GHz), 1TB HDD + 120GB SSD, 8GB DDR3, NVIDIA GeForce GTX 1050 Ti 4GB, Gigabit Ethernet, Windows 10 64-bit
More>>>
Short summary description CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black:
This short summary of the CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CyberpowerPC GXI10020B, 3.2 GHz, Intel® Core™ i5, 8 GB, 1.12 TB, DVD Super Multi, Windows 10

Long summary description CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black:
This is an auto-generated long summary of CyberpowerPC GXI10020B PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1.12 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Black based on the first three specs of the first five spec groups.

CyberpowerPC GXI10020B. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product color: Black