location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspire T3030 2.1 Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0315AA000
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 14:19:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - 6 W
  • - Wired
Guarantee: 2-year limited hardware warranty
Long product name Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W :
The short editorial description of Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W

Creative's Inspire T3030 speakers 2.1
More>>>
Short summary description Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W:
This short summary of the Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Inspire T3030 2.1 Retail, 2.1 channels, 80 dB, 6 W, 17 W, Wired

Long summary description Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W:
This is an auto-generated long summary of Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W based on the first three specs of the first five spec groups.

Creative Labs Inspire T3030 2.1 Retail. Audio output channels: 2.1 channels. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 6 W. Subwoofer RMS power: 17 W. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:09:37
Uk has collected 2 expert reviews for Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 02:09:37
Creatives new 2.1 speakers sound OK, but look horrid and are more expensive than our Best Buy Logitech set. Creative has a new set of speakers eager to please your eyes, ears and wallet. The T3030 is a 2.1 set, which means it consists of two stereo...
80%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs I-Trigue 3220 2.1 speaker set Black 2.1 channels 6 W
(show image)
51MF0300AA000 I-Trigue 3220 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 2.1 3330 speaker set 2.1 channels 6 W
(show image)
51MF0236AA001 I-Trigue 2.1 3330 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS390 2.1 Soundsystem speaker set 2.1 channels 5 W
(show image)
51MF0310AA000 SBS390 2.1 Soundsystem 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 3600 2.1 speaker set 2.1 channels 8.5 W
(show image)
51MF0275AA008 I-Trigue 3600 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels 8.5 W
(show image)
51MF0235AA043 I-Trigue 3400 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Kit I-Trigue 2.1 3200 Retail+Zen Media speaker set 2.1 channels 8 W
(show image)
51MF0241AA001?KIT Kit I-Trigue 2.1 3200 Retail+Zen Media 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 3400 2.1 speaker set 2.1 channels
(show image)
51MF0235AA001 I-Trigue 3400 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 3600 2.1 speaker set 2.1 channels
(show image)
51MF0275AA001 I-Trigue 3600 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 2.1 3200 Retail speaker set 8 W 2.1 channels
(show image)
51MF0241AA001 I-Trigue 2.1 3200 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-TRIGUE 2.1 L3500 speaker set
(show image)
51MF0255AA006 I-TRIGUE 2.1 L3500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)