location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connubia Check ‘Connubia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIGMA WOOD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB/4069-LL 160-P128-P128-P128
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connubia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s) :
The short editorial description of Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s)

P128 oak veneered WENGE, P128 oak veneered WENGE, P128 oak veneered WENGE
More>>>
Short summary description Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s):
This short summary of the Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Connubia SIGMA WOOD, Rectangular shape, Extendable table, Wenge, Oak, Home, 4 leg(s)

Long summary description Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s):
This is an auto-generated long summary of Connubia SIGMA WOOD Home Rectangular shape Extendable table 4 leg(s) based on the first three specs of the first five spec groups.

Connubia SIGMA WOOD. Table top shape: Rectangular shape, Type: Extendable table, Table top color: Wenge. Length: 86.6" (2200 mm), Width: 35.4" (900 mm), Height: 29.5" (750 mm). Package volume: 433000 cm³, Package weight: 157.6 lbs (71.5 kg), Minimum order quantity: 1 pc(s)