location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Coby DP-102 digital photo frame 10.2"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coby Check ‘Coby’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-102 Digital Photo Frame
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP102
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Coby’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coby: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Coby DP-102 digital photo frame 10.2" :
The short editorial description of Coby DP-102 digital photo frame 10.2"

DP-102 Digital Photo Frame - Photo Viewer - 10" TFT L
More>>>
Short summary description Coby DP-102 digital photo frame 10.2":
This short summary of the Coby DP-102 digital photo frame 10.2" data-sheet is auto-generated and uses the product title and the first six key specs.

Coby DP-102 Digital Photo Frame, 10.2", 800 x 480 pixels, LCD, 400 cd/m², 300:1, MP3, WMA

Long summary description Coby DP-102 digital photo frame 10.2":
This is an auto-generated long summary of Coby DP-102 digital photo frame 10.2" based on the first three specs of the first five spec groups.

Coby DP-102 Digital Photo Frame. Display diagonal: 10.2", Display resolution: 800 x 480 pixels, Display: LCD. Audio formats supported: MP3, WMA. Compatible memory cards: CF, MMC, SD, XD. Interface: USB 2.0. File type: JPEG

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:13:00
Uk has collected 1 expert review for Coby DP-102 digital photo frame 25.9 cm (10.2") and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%