location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB Gen1 Type A Dual Display Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Gen1 Type A Dual Display Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-3242HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401018 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D USB Gen1 Type A Dual Display Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports Dual Display at Full HD
  • - 6 x USB, RJ45, Audio, Mic, DVI, HDMI
  • - Fast Battery Charge 1.2 for Smart Phone
Long product name CLUB3D USB Gen1 Type A Dual Display Docking Station :
The short editorial description of CLUB3D USB Gen1 Type A Dual Display Docking Station

SenseVision USB3.0 Dual Display Docking Station
More>>>
CLUB3D USB Gen1 Type A Dual Display Docking Station:
The official marketing text of CLUB3D USB Gen1 Type A Dual Display Docking Station as supplied by the manufacturer

SenseVision USB 3.0 Dual Display Docking Station

The USB 3.0 dual display docking station is designed for extra connectivity demands. With the docking station, you can extend the connection of a computer to more USB peripherals, Ethernet network, the speaker and the microphone through one single USB cable.

With the built-in USB 3.0 ports, the docking station enables you to enjoy the super speed data transmission between USB peripherals. Aside from USB 3.0, this product is compliant with USB 1.1/2.0 specification. You will be able to keep and use your USB 1.1/2.0 devices as usual.

In addition, the docking station is equipped with video output. With the DVI and HDMI ports, you can mirror your primary screen, or extend the Window desktop allowing visibility of more applications at the same time. Enhanced expansion capability plus the stylish appearance, this docking station with video is the most versatile accessory that also complements your home or office space.
*Incorporates HDMI® technology.

Short summary description CLUB3D USB Gen1 Type A Dual Display Docking Station:
This short summary of the CLUB3D USB Gen1 Type A Dual Display Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB Gen1 Type A Dual Display Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 1.4a, 3.5 mm, USB Type-B, 10,100,1000 Mbit/s

Long summary description CLUB3D USB Gen1 Type A Dual Display Docking Station:
This is an auto-generated long summary of CLUB3D USB Gen1 Type A Dual Display Docking Station based on the first three specs of the first five spec groups.

CLUB3D USB Gen1 Type A Dual Display Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, LED indicators: Activity, Operation, Compatibility: Lenovo Dell Acer Asus. MSI. Toshiba Apple HP Razer. Power source type: AC. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4a
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
Line-out
Yes
USB connector type
USB Type-B
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
Black
LED indicators
Activity, Operation
Reset button
No
Plug and Play
Yes
Performance
Charging function
Yes
Compatibility
Lenovo Dell Acer Asus. MSI. Toshiba Apple HP Razer
Certification
CE, RoHS, FCC
Power
Power source type
AC
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
3.03" (77 mm)
Depth
1.3" (33 mm)
Height
7.2" (183 mm)
Weight
7.76 oz (220 g)
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Other features
Number of microphone inputs
1
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:24
Uk has collected 2 expert reviews for CLUB3D USB Gen1 Type A Dual Display ( HDMI and DVI) DisplayLink™ Docking Station but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station CLUB3D USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station
(show image)
CSV-1460 USB3.2 Gen1 Type A or C Dual Display 4K60Hz Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver
(show image)
CSV-2602 USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0
(show image)
CSV-2600 USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station
(show image)
CSV-3242HDA SenseVision USB 3.0 Ultra Smart Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station
(show image)
CSV-3104D SenseVision USB 3.0 4K UHD Mini Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White CLUB3D SenseVision USB3.0 Dual Display Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White
(show image)
CSV-3242HDX SenseVision USB3.0 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station
(show image)
CSV-3203 SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)