location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-3203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401025 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 10:37:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Jun 2019
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Mini DisplayPort 1.2
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Full duplex
  • - Plug and Play
Long product name CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station :
The short editorial description of CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station

SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station
More>>>
CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station:
The official marketing text of CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station as supplied by the manufacturer

The SenseVision USB 3.0 + Dual Mini-DP MST Docking Station can easily connect to your Microsoft™ Surface Pro 2/3/4 Tablet or Laptop and enable connectivity to a full range of peripherals like keyboards, mice and storage devices. It has three built-in USB 3.0 ports, two MiniDisplayPort™ 1.2 outputs and one Gigabit Ethernet port. You can even extend the connections of the USB ports further to add more peripherals or USB devices. Featuring Multi Stream Transport technology, it supports dual screen setup with resolutions up to 2 x 2560x1600p 60Hz.
Dual Mode DisplayPort™ (DP++)
The MST Hub supports Dual Mode DisplayPort™ (DP++) which allows the use of DVI or HDMI™ Monitors via passive Adapters.

Features:
* Compliant with DisplayPort™ 1.2 secifications dual external monitors or projectors with up to WQXGA 2560x1600p @60Hz resolution.

Short summary description CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station:
This short summary of the CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Mini DisplayPort 1.2, USB, USB Type-A, 10,100,1000 Mbit/s, Black, Gray

Long summary description CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station:
This is an auto-generated long summary of CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station based on the first three specs of the first five spec groups.

CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort™ MST Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Mini DisplayPort 1.2, Headphone connectivity: USB. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Gray, Maximum digital resolution: 3840 x 21060 pixels, LED indicators: Operation. Power source type: AC, Output voltage: 15 V, Output current: 1.3 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Mini DisplayPort 1.2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Mini DisplayPorts quantity
2
Microphone in *
No
Headphone outputs *
1
Headphone connectivity
USB
Line-out
Yes
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Full duplex
Yes
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 21060 pixels
Number of displays supported
2
Product color *
Black, Gray
LED indicators
Operation
Reset button
Yes
Plug and Play
Yes
Charging function
Yes
Country of origin
China
Performance
Compatibility
Great for Microsoft Surface Products. Fully featured MultiStreamTransport (MST) Functionality for the 2 Mini DP Outputs.
Certification
CE, RoHS, FCC, Microsoft Surface Certified
Power
Power source type
AC
Output voltage
15 V
Output current
1.3 A
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
No
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
6.1" (155 mm)
Depth
3.86" (98 mm)
Height (front)
0.768" (1.95 cm)
Weight
10.6 oz (300 g)
Packaging content
Cables included
DisplayPort, USB
AC adapter included
Yes
Quick start guide
Yes
User guide
Yes
Other features
USB data transfer rates
5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:58:10
Uk has collected 7 expert reviews for CLUB3D SenseVision USB 3.0 + Dual Mini DisplayPort MST Docking Station and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
kitguru.net
Updated:
2016-11-14 19:58:10
By contrast the range of SenseVision hardware from Club3D consists of products that are intelligent, expensive and rather impressive. The common theme is that the devices rely on the epic bandwidth offered by USB 3.0 and they fall into three categories wh...
Bottom line Most of us have used an adapter at one time or another. Usually these are a square-peg-into-a-round-hole gizmo or a port multiplier that adds more USB or SATA ports. Generally speaking they are straightforward, unexciting and fairly cheap but they do a jo...
80%
Brand Image Article code product Stock Price from
CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver CLUB3D USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Aluminum, Silver
(show image)
CSV-2602 USB 3.0 to HDMI™ Graphics + 3 x USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 CLUB3D USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0
(show image)
CSV-2600 USB 3.0 to HDMI™ Graphics + Ethernet + 2 x USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station CLUB3D SenseVision USB 3.0 Ultra Smart Docking Station
(show image)
CSV-3242HDA SenseVision USB 3.0 Ultra Smart Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station CLUB3D SenseVision USB 3.0 4K UHD Mini Docking Station
(show image)
CSV-3104D SenseVision USB 3.0 4K UHD Mini Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB 3.0 4K UHD Docking Station CLUB3D SenseVision USB 3.0 4K UHD Docking Station
(show image)
CSV-3103D SenseVision USB 3.0 4K UHD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Gen1 Type A Dual Display Docking Station CLUB3D USB Gen1 Type A Dual Display Docking Station
(show image)
CSV-3242HD USB Gen1 Type A Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United States 1 distributor(s)