location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon R9 Fury X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-R9FX8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401575
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:26:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon R9 Fury X 4 GB High Bandwidth Memory (HBM)
  • - 4096 x 3112 pixels 4096 bit 500 MHz PCI Express x16 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 275 W 2x 8-pin
Long product name CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM) :
The short editorial description of CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM)

Radeon Fury X
More>>>
CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM):
The official marketing text of CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM) as supplied by the manufacturer

The future starts today. The brand new Club 3D Radeon™ R9 Fury X is the fastest GPU to date and the world’s first to feature High Bandwidth Memory (HBM). HBM enables 60% higher memory bandwidth while using much less PCB space, allowing for a flagship card in a much smaller form factor than previous top models. Push the boundaries of graphics processing with 4096 Stream Processors, 4GB of HBM memory and a 4096 Bit memory bus for ultra-high performance in the highest resolutions. Sleek, high end industrial
design, LED illuminated details and a maintenance free closed loop WaterCcooling solution with a premium 120mm fan make this a truly unique Club 3D graphics card. GCN advancements including AMD FreeSync™, AMD Eyefinity, AMD LiquidVR™ and DirectX® 12 support will take your gaming performance to a completely new dimension.

Short summary description CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM):
This short summary of the CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM) data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon R9 Fury X, Radeon R9 Fury X, 4 GB, High Bandwidth Memory (HBM), 4096 bit, 4096 x 3112 pixels, PCI Express x16 3.0

Long summary description CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM):
This is an auto-generated long summary of CLUB3D Radeon R9 Fury X AMD 4 GB High Bandwidth Memory (HBM) based on the first three specs of the first five spec groups.

CLUB3D Radeon R9 Fury X. Graphics processor family: AMD, Graphics processor: Radeon R9 Fury X, Processor frequency: 1050 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: High Bandwidth Memory (HBM), Memory bus: 4096 bit, Memory clock speed: 500 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: liquid

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon R9 Fury X
Processor frequency *
1050 MHz
Maximum resolution *
4096 x 3112 pixels
Parallel processing technology support *
4-Way CrossFireX
Stream processors
4096
Maximum displays per videocard
4
Processor cores
1
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
High Bandwidth Memory (HBM)
Memory bus *
4096 bit
Memory clock speed
500 MHz
Memory bandwidth (max)
512 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
1.4a
DisplayPorts quantity *
3
DisplayPort version
1.2a
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.0
OpenGL version *
4.5
OpenCL version
2.0
HDCP
Yes
Performance
Full HD
Yes
HD3D Technology
Yes
Design
Cooling type *
liquid
Form factor
ATX
Number of slots
2
Product color
Black
Power
Minimum system power supply *
850 W
Power consumption (typical) *
275 W
Supplementary power connectors
2x 8-pin
System requirements
Windows operating systems supported
Windows 7 Enterprise x64, Windows Vista Home Premium x64, Windows 10 Education x64, Windows 7 Home Basic x64, Windows Vista Ultimate x64, Windows 10 Enterprise x64, Windows 7 Home Premium x64, Windows 10 Home x64, Windows 7 Professional x64, Windows Vista Business x64, Windows 10 Pro x64, Windows 8.1 Enterprise x64, Windows 7 Starter x64, Windows Vista Enterprise x64, Windows 8.1 Pro x64, Windows 7 Ultimate x64, Windows 8.1 x64, Windows Vista Home Basic x64
Weight & dimensions
Weight
2.2 lbs (1 kg)
Length
7.68" (195 mm)
Depth
1.57" (40 mm)
Height
4.53" (115 mm)
Packaging data
Package width
8.27" (210 mm)
Package depth
16.8" (426 mm)
Package height
4.72" (120 mm)
Package weight
2.43 lbs (1.1 kg)
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Technical details
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)