location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon R9 390X royalQueen OC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-R939X9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401513
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:26:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon R9 390X 8 GB GDDR5
  • - 4096 x 3112 pixels 512 bit 6000 MHz PCI Express x16 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 2
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 250 W 2x 8-pin
Long product name CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5 :
The short editorial description of CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5

Radeon R9 390X 8GB royalQueen OC
More>>>
CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5:
The official marketing text of CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5 as supplied by the manufacturer

The new Club 3D Radeon™ R9 390X 8GB royalQueen puts premium 4K gaming and VR within reach.

You’re locked and loaded for smooth, true to life, stutter-free gameplay with ultra-high performance and resolution. Packed with the latest advancements in GCN architecture including AMD FreeSync™, AMD Eyefinity and AMD LiquidVR™ technologies plus support for the nex gen APIs DirectX® 12, Vulkan™ and AMD Mantle, the Club 3D Radeon™ R9 390X royalQueen is your ticket to gaming supremacy.

PokerSeries: With our ‘PokerSeries’ Club 3D offers a series of gaming cards aimed at the most demanding gamers. They deliver the highest performance, newest features and best CoolStream coolers.

Short summary description CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5:
This short summary of the CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon R9 390X royalQueen OC, Radeon R9 390X, 8 GB, GDDR5, 512 bit, 4096 x 3112 pixels, PCI Express x16 3.0

Long summary description CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5:
This is an auto-generated long summary of CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5 based on the first three specs of the first five spec groups.

CLUB3D Radeon R9 390X royalQueen OC. Graphics processor family: AMD, Graphics processor: Radeon R9 390X, Processor frequency: 1060 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon R9 390X
Processor frequency *
1060 MHz
Maximum resolution *
4096 x 3112 pixels
Parallel processing technology support *
4-Way CrossFireX
Stream processors
2816
Maximum displays per videocard
4
Processor cores
1
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5
Memory bus *
512 bit
Memory clock speed
6000 MHz
Memory bandwidth (max)
384 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
1.4a
Dual VGA
Yes
DVI-D ports quantity *
2
DisplayPorts quantity *
1
DisplayPort version
1.2a
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.0
OpenGL version *
4.5
OpenCL version
2.0
HDCP
Yes
Performance
Dual Link DVI *
Yes
Full HD
Yes
Dual DVO
Yes
HD3D Technology
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
3
Product color
Black
Power
Minimum system power supply *
700 W
Power consumption (typical) *
250 W
Supplementary power connectors
2x 8-pin
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Length
12" (305 mm)
Depth
1.77" (45 mm)
Height
5.12" (130 mm)
Packaging data
Package width
14.3" (362 mm)
Package depth
3.27" (83 mm)
Package height
10.3" (262 mm)
Packaging content
Manual
Yes
Bundled software
Club3D RoyalFlush OC Software
Sustainability
Sustainability certificates
ENERGY STAR
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:58:13
Uk has collected 1 expert review for CLUB3D Radeon R9 390X royalQueen OC AMD 8 GB GDDR5 and the rating is 79 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
79%
Country Distributor
Deutschland 1 distributor(s)