location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1760 wired router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO1760-VPN/K9-A
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2019 11:55:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco 1760 wired router Black :
The short editorial description of Cisco 1760 wired router Black

Cisco 1760, Modular Router, 1x 10/100Base-T, 64MB DRAM, 32MB Flash, 1x WIC-1ADSL=, 1x (V)WIC slots, 2 VIC Slots, VPN Accelerator, IOS IP Plus Firewall 3DES (VPKG3)
More>>>
Short summary description Cisco 1760 wired router Black:
This short summary of the Cisco 1760 wired router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1760, Ethernet WAN, Black

Long summary description Cisco 1760 wired router Black:
This is an auto-generated long summary of Cisco 1760 wired router Black based on the first three specs of the first five spec groups.

Cisco 1760. Networking standards: IEEE 802.1Q, Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: BGP, EIGRP, HSRP, OSPF. Flash memory: 32 MB, Internal memory: 64 MB. Product color: Black, Rack capacity: 1U, LED indicators: Power. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 17.5 x 12.8 x 1.69" (445 x 325 x 43 mm)