location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G83-14201 keyboard USB QWERTY Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G83-14201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G83-14201LPAES-0 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name CHERRY G83-14201 keyboard USB QWERTY Gray :
The short editorial description of CHERRY G83-14201 keyboard USB QWERTY Gray

Biometric Keyboard, Light grey, USB, smart card reader, AuthenTec AES, CMOS, Fingerprint Sensor
More>>>
CHERRY G83-14201 keyboard USB QWERTY Gray:
The official marketing text of CHERRY G83-14201 keyboard USB QWERTY Gray as supplied by the manufacturer

Features:

-USB keyboard with fingerprint sensor and PC/SC smart card reader.

-AuthenTec AES CMOS Fingerprint Sensor with TruePrint® Technology.

-CardMan 3121-compatible Smart card reader.

Short summary description CHERRY G83-14201 keyboard USB QWERTY Gray:
This short summary of the CHERRY G83-14201 keyboard USB QWERTY Gray data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G83-14201, Wired, USB, QWERTY, Gray

Long summary description CHERRY G83-14201 keyboard USB QWERTY Gray:
This is an auto-generated long summary of CHERRY G83-14201 keyboard USB QWERTY Gray based on the first three specs of the first five spec groups.

CHERRY G83-14201. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 68.9" (1.75 m). Product color: Gray

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Certification
FCC, GS, CE, c-tick, GHOST-R, VCCI Microsoft WHQL Windows 2000, XP
Design
Product color *
Gray
Features
Cable length
68.9" (1.75 m)
Power
Power consumption
150 mA
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
17.9 x 7.72 x 2.11" (455 x 196 x 53.5 mm)
Keyboard weight
2.65 lbs (1.2 kg)