location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Char-Broil Check ‘Char-Broil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
463620415
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
463620415
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Char-Broil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 14:40:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grill Cart Rectangular Natural gas
  • - Top surface type: Grate
  • - Adjustable thermostat
  • - 2 zone(s)
  • - Lid Housing material: Steel
  • - 2 wheel(s) 2 leg(s)
  • - Warming rack
  • - Black
Long product name Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black :
The short editorial description of Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black

Traditional 2 Burner Gas Grill, 26500 BTU, 2 Burners, Black
More>>>
Short summary description Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black:
This short summary of the Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black data-sheet is auto-generated and uses the product title and the first six key specs.

Char-Broil 463620415, Grill, Natural gas, 2 zone(s), Cart, Grate, Black

Long summary description Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black:
This is an auto-generated long summary of Char-Broil 463620415 outdoor barbecue/grill Cart Natural gas Black based on the first three specs of the first five spec groups.

Char-Broil 463620415. Type: Grill, Heat source: Natural gas, Number of cooking zones: 2 zone(s). Form factor: Cart, Top surface type: Grate, Product color: Black. Number of wheels: 2 wheel(s), Number of legs: 2 leg(s). Width: 49" (1245 mm), Depth: 19" (482.6 mm), Height: 41.5" (1054 mm)