location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CFI A8989 Desktop Black 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CFI Check ‘CFI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8989
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFI-A8989B
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘CFI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CFI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 07:17:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CFI A8989 Desktop Black 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop PC
  • - Mini-ITX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 1 Number of 5.25" bays: 1
  • - Power supply included 150 W
  • - ABS synthetics, SECC
  • - Black
Long product name CFI A8989 Desktop Black 150 W :
The short editorial description of CFI A8989 Desktop Black 150 W

CFI-A8989, mini-ITX, 150W, 2x USB 2.0
More>>>
Short summary description CFI A8989 Desktop Black 150 W:
This short summary of the CFI A8989 Desktop Black 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

CFI A8989, Desktop, PC, Black, Mini-ITX, ABS synthetics, SECC, CE, FCC, UL, CB, RoHS

Long summary description CFI A8989 Desktop Black 150 W:
This is an auto-generated long summary of CFI A8989 Desktop Black 150 W based on the first three specs of the first five spec groups.

CFI A8989. Form factor: Desktop, Type: PC, Product color: Black. Power supply: 150 W. Supported HDD sizes: 3.5". Width: 7.87" (200 mm), Depth: 11.9" (303 mm), Height: 6.54" (166 mm)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:02:14
Uk has collected 2 expert reviews for CFI A8989 Desktop Black 150 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%