Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Built-under 23.6" (600 mm) White
- - 340 m³/h Ducted
- - Number of speeds: 3 46 dB
- - 2 bulb(s) 40 W
More>>>
Short summary description CATA TF-5260 Blanca Built-under White 340 m³/h:
This short summary of the CATA TF-5260 Blanca Built-under White 340 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
CATA TF-5260 Blanca, 340 m³/h, Ducted, 46 dB, Built-under, White, Metal, Plastic
Long summary description CATA TF-5260 Blanca Built-under White 340 m³/h:
This is an auto-generated long summary of CATA TF-5260 Blanca Built-under White 340 m³/h based on the first three specs of the first five spec groups.
CATA TF-5260 Blanca. Maximum extraction power: 340 m³/h, Type of extraction: Ducted, Noise level: 46 dB. Type: Built-under, Product color: White, Housing material: Metal, Plastic. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 250 W. Width: 23.6" (600 mm), Depth: 17.2" (438 mm), Height: 5.31" (135 mm)