location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CAT Check ‘CAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S40-DEB-E02-EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060280968877
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘CAT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.7" 540 x 960 pixels
  • - Qualcomm Snapdragon MSM8909 1.1 GHz
  • - 1 GB 16 GB MicroSD (TransFlash)
  • - 4G NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 5.1
Long product name CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black :
The short editorial description of CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black

S40 - 4.7" 540 x 960 IPS, GSM/WCDMA/4G, Qualcomm MSM8909 Quad-core 1.1Ghz, RAM 1GB, Micro SD, Bluetooth, Wi-Fi, 8.0 MP, Android 5.1 Lollipop
More>>>
Short summary description CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black:
This short summary of the CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

CAT S40, 4.7", 1 GB, 16 GB, 8 MP, Android 5.1, Black

Long summary description CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black:
This is an auto-generated long summary of CAT S40 4.7" Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black based on the first three specs of the first five spec groups.

CAT S40. Display diagonal: 4.7", Display resolution: 540 x 960 pixels. Processor frequency: 1.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8909. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Black. Weight: 6.53 oz (185 g)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:38:05
Uk has collected 31 expert reviews for CAT S40 11.9 cm (4.7") Android 5.1 4G Micro-USB 1 GB 16 GB 3000 mAh Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gadgetdaily.xyz
Updated:
2016-11-15 00:38:02
One of Android's many niches is the emerging market for work phones. These rough and ready devices often compromise on high-end specifications to offer a device that's capable of withstanding anything you throw at it – usually they sport a robust design a...
0%
tomsguide.com
Updated:
2016-11-15 00:38:02
Caterpillar, which makes monster-size trucks, now has a monster of a phone. Designed for construction workers or anyone working in harsh environments, the Cat S40 promises rugged protection from dust, drops and water. It runs Android Lollipop and comes wi...
Good Sturd, waterproof desig, Good battery lif, Bright display...
Bad Mediocre camera, Low-res scree, Sluggish performance...
Bottom line Built to withstand harsh environments, the S40 is certainly one of the most rugged phones we've tested, surviving everything from drops to dunks. It also offers solid battery life. But its lackluster cameras and low-res display make the $400 price harder...
60%
newatlas.com
Updated:
2016-11-15 00:38:02
If we were still looking for evidence that smartphones have officially become a commodity, the line of ruggedized devices from iconic heavy equipment maker Caterpillar might just be that proof. We reviewed the Cat S40 Android phone to see if it offers a u...
0%
Pocketnow.com
Updated:
2016-11-15 00:38:02
There is a class of people out there for whom a phone does not need to be pretty, or svelte, or dainty. Things like small bezels, brushed aluminum, sleek exteriors give way to other traits like durability and good old fashioned rubberized toughness. This...
Good This phone is a tank. You cannot hurt it, Waterproof, dust proof, pretty much life-proof, Long lasting battery...
Bad Way under powered, Adequate camera at best, Price, Pricing/Availability, The Cat S40 is available now through catphones.com for £349.99 ($533.86 US) in overseas markets. The Cat S40 will be available in the US through Quality One Wireless, though at the t...
Bottom line This phone is an absolute tank that can stand up to any torture you care to put it through. The rubberized/metal outer shell laughs in the face of danger. That is all great. But the performance hit from the insides make this phone hard to recommend. Ev...
70%
androidheadlines.com
Updated:
2016-11-15 00:38:02
If you are in the market for a new smartphone, then chances are that you are looking for a Samsung, an LG, a Motorola or maybe a new Nexus smartphone. In fact, the choices are endless at the moment. However, instead of opting for a smartphone based on the...
Bottom line Featured Review CAT S40 Rugged Smartphone October 29, 2015 - Written By John Anon If you are in the market for a new smartphone, then chances are that you are looking for a Samsung, an LG, a Motorola or maybe a new Nexus smartphone. In fact, the cho...
0%
pcmag.com
Updated:
2016-11-15 00:38:02
The unlocked Caterpillar Cat S40 ($399) is a rare affordable ruggedized phone, made by a company better known for construction tools and mining equipment than smartphones. That's a good thing because the S40 is a durable phone intended for people who work...
Good Affordable. Rugged and durable with IP68 and MIL-810G rating. Expandable storage. Relatively trim design.
Bad Low-resolution display. Quiet earpiece and low speakerphone volume make it less-than-ideal for calls in noisy environments. Poor camera...
Bottom line The unlocked Cat S40 from Caterpillar is a rugged phone that can take a beating, but you're trading screen resolution and speakerphone quality for durability...
60%
phonescoop.com
Updated:
2016-11-15 00:38:02
Is It Your Type The CAT S40 is a fully rugged handset and is thus ideal for people who need a tough smartphone for use at work or when adventure seeking over the weekend. It handles abuse like a pro and delivers a modestly powerful Android experience all...
Bottom line The CAT S40 fulfills its mission: it's a rugged smartphone that handles bumps, bruises, and a bath, all while delivering a core Android smartphone experience. I like the overall design of the phone, which is tough as nails. Many people will appreciate the...
60%
notebookcheck.net
Updated:
2016-11-15 00:38:02
Workhorse for rough jobs. The CAT S40 is a ruggedized smartphone that fuses a very bright IPS screen and long battery life in a robust exterior. More powerful hardware could have been installed, though. It is powered by a Qualcomm entry-level quad-band So...
Good Very bright, homogeneous IPS screen, Good color reproduction, One-time free screen replacement in case of damage by drop, Very rigid build and impeccable processing, Balanced design, Dustproof and waterproof according to IP68, MIL-STD 810G certified, Swi...
Bad Mixed performance and slightly weak SoC, No high-speed ac Wi-Fi, Poor camera modules, Low screen resolution, Fragile SIM tray, High power consumption...
Bottom line The CAT S40 is a rather rugged device with rough corners. High-end specifications and compact dimensions are non-existent. It cannot get rough enough for the smartphone, which is underlined by the IP68 and MIL-STD 810G certifications and the robust exteri...
82%
Country Distributor
Deutschland 1 distributor(s)