location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Carmen Comfort HD6111 hair dryer 1400 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carmen Check ‘Carmen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort HD6111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6111C
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Carmen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Carmen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:12:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Carmen Comfort HD6111 hair dryer 1400 W Black:
This short summary of the Carmen Comfort HD6111 hair dryer 1400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Carmen Comfort HD6111, Black, 1400 W

Long summary description Carmen Comfort HD6111 hair dryer 1400 W Black:
This is an auto-generated long summary of Carmen Comfort HD6111 hair dryer 1400 W Black based on the first three specs of the first five spec groups.

Carmen Comfort HD6111. Product color: Black. Power: 1400 W

Brand Image Article code product Stock Price from
Carmen

Carmen Dry & Style 500 hair dryer 500 W White
(show image)
HD500 Dry & Style 500 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Soft Silent 1600 HD6116 hair dryer 1600 W Blue, Silver
(show image)
HD6116 Soft Silent 1600 HD6116 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Travel & Sports TD6110 hair dryer 1200 W Gray
(show image)
HD6110TD Travel & Sports TD6110 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Soft Silent 1400 HD6114 hair dryer 1400 W Blue, Silver
(show image)
HD6114 Soft Silent 1400 HD6114 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Ion Power Shine 2000 hair dryer 2000 W Silver
(show image)
HD6119 Ion Power Shine 2000 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Lady Pro 1800 Cool HD6118 hair dryer 1800 W Silver
(show image)
HD6118 Lady Pro 1800 Cool HD6118 0.00
(excl. VAT)
0 (incl. VAT)
Carmen

Carmen Ion 2000 hair dryer 2000 W Silver
(show image)
HD6120ION Ion 2000 0.00
(excl. VAT)
0 (incl. VAT)