location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-M160II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9725B003 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black :
The short editorial description of Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black

DR-M160II SF DUPL SCAN 600DPI 60PPM/120IPM LGL/FOLIO 60PG ADF
More>>>
Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black:
The official marketing text of Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

Productive, ultra-compact scanner ideal for reliable paper-intensive scanning.

The imageFORMULA DR-M160II is a productivity-boosting desktop scanner. With a robust design, fast speed and reliable media handling, it is ideal for paper-intensive scanning.

Benefits

- Class-leading colour scanning speeds of up to 120ipm
- Robust design to handle up to 7,000 scans/day
- Windows, Mac and Linux compatible
- Compactly built and highly productive
- Supreme paper-handling reliability includes paper separation retry

Short summary description Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA DR-M160II, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, 24 bit, 8 bit, 60 ppm, 60 ppm

Long summary description Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Canon imageFORMULA DR-M160II. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Black. Sensor type: CMOS CIS, Daily duty cycle (max): 7000 pages, Light source: RGB LED. Standard input capacity: 60 sheets. Maximum ISO A-series paper size: A4

Scanning
Maximum scan size *
8.5 x 118.1" (216 x 3000 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Output grayscale depth
8 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (color, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (color, A4)
120 ipm
Black/white scanning color modes
Grayscale
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Daily duty cycle (max) *
7000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
27 W
Power consumption (standby)
1.8 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
11" (280 mm)
Depth
23.9" (606 mm)
Height
14.4" (366.4 mm)
Weight
7.05 lbs (3.2 kg)
Packaging content
Drivers included
Yes
Bundled software
CapturePerfect CaptureOnTouch eCopy PDF Pro Office Kofax VRS (with AIPE) Plug-in: EMC Captiva Cloud Runtime Controls
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:07:01
Uk has collected 1 expert review for Canon imageFORMULA DR-M160II Sheet-fed scanner 600 x 600 DPI A4 Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 03:23:14
The Canon imageFormula DR-M160II ($1,195) is an able high-volume document scanner designed for medium-size offices. Although its list price is $100 higher than that of our current Editors' Choice, the Epson WorkForce DS-860 ($899.00 at Amazon), it surpas...
Good Scans quickly, Very fast text recognition when scanning to searchable PDF files, Includes terrific PDF creation and editing software...
Bad In testing, paper occasionally jammed when scanning in simplex mode, Lacks bundled document management and business card archiving software...
Bottom line Have lots of documents to scan in a hurry? The Canon imageFormula DR-M160II is speedy at two-sided scanning and saving to searchable PDF format...
80%
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)