location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9337B012 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:35:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CMOS Blue
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue :
The short editorial description of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue

12.1 MP (4000 x 3000 max.), 1/2.3" CMOS, 5x optical/4x digital zoom, ISO 100-3200, FHD video, 3" TFT LCD, USB 2.0, Mini HDMI, 218 g
More>>>
Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
The official marketing text of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue as supplied by the manufacturer

Enjoy advanced underwater performance down to 25 m with the tough and reliable PowerShot D30. Ideal for every outdoor adventure it features HS System for superb shots and GPS to track the thrills.

- Compact and tough digital camera for active outdoor adventures
- Go deeper underwater – waterproof down to 25 m, shockproof up to 2 m drops, freezeproof (-10 °C) and dustproof
- Beautiful results even in low light with 12.1 Megapixel HS System
- 28mm, 5x optical zoom with Intelligent IS
- Superb aquatic shots with Underwater mode and Custom White Balance
- GPS to tag your shots and log your journey
- Easy viewing in bright light using large 7.5 cm (3.0") PureColor II LCD with Sunlight LCD mode
- Full HD movies (1080p) with optical zoom and HDMI
- Simply point and shoot with Smart Auto (32 scenes)
- More ways to capture action with Movie Digest and Super Slow Motion Movie

Short summary description Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
This short summary of the Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot D30, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Blue

Long summary description Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
This is an auto-generated long summary of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue based on the first three specs of the first five spec groups.

Canon PowerShot D30. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 7.69 oz (218 g). Product color: Blue

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4:3 - (L) 4000 x 3000, (M1) 2816 x 2112, (M2) 1600 x 1200, (S) 640 x 480 16:9 - (L) 4000 x 2248, (M1) 2816 x 1584, (M2) 1920 x 1080, (S) 640 x 360 3:2 - (L) 4000 x 2664, (M1) 2816 x 1880, (M2) 1600 x 1064, (S) 640 x 424 1:1 - (L) 2992 x 2992, (M1) 2112 x 2112, (M2) 1200 x 1200, (S) 480 x 480
Image stabilizer *
Yes
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Minimum focal length (35mm film equiv)
1.1" (28 mm)
Maximum focal length (35mm film equiv)
5.51" (140 mm)
Minimum aperture number
3.9
Maximum aperture number
4.8
Lens structure (elements/groups)
12/10
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.394" (0.0100 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
11.8 - 137.8" (0.3 - 3.5 m)
Flash range (tele)
39.4 - 118.1" (1 - 3 m)
Flash sync-speed
0.000625 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Video
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
1920x1080@24fps, 640x480@120fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
461000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Mini
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten, Underwater
Scene modes *
Fireworks, Night, Portrait, Snow, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
GPS (satellite)
Yes
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 4
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product color *
Blue
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
300 shots
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.31" (109.4 mm)
Depth
1.08" (27.5 mm)
Height
2.68" (68 mm)
Weight
7.69 oz (218 g)
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:11:38
Uk has collected 42 expert reviews for Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2014-09-21 01:11:38
Canon's PowerShot D30 is a waterproof and ruggedized compact camera designed to compete with the Nikon Coolpix AW120, Olympus Tough TG-3, Panasonic Lumix FT5 and Ricoh WG-4 GPS.To keep pace with these cameras, Canon made the D30 considerably tougher than...
Good Good ergonomics, Class, leading waterproofing, Acceptable image quality Bright, clear screen...
Bad Noise at higher sensitivities, Underexposes high, contrast scenes, Narrow aperture lens, No crushproof rating, No Wi, Fi or panorama mode...
Bottom line The D30 excels underwater and its new external design makes it one of the most ergonomic tough cameras on the market. However, its direct rivals will all go to at least 14m depths, which should easily be deep enough for a typical spot of snorkelling or r...
70%
techradar.com/au/
Updated:
2014-09-21 01:11:38
Canon's PowerShot D30 is a waterproof and ruggedized compact camera designed to compete with the Nikon Coolpix AW120, Olympus Tough TG-3, Panasonic Lumix FT5 and Ricoh WG-4 GPS.To keep pace with these cameras, Canon made the D30 considerably tougher than...
Good Good ergonomics, Classleading waterproofing, Acceptable image quality Bright, clear screen...
Bad Noise at higher sensitivities, Underexposes highcontrast scenes, Narrow aperture lens, No crushproof rating, No WiFi or panorama mode...
70%
reviewed.com
Updated:
2014-09-21 01:11:38
These days if you want to take print-quality photos on the go, you've got all sorts of options. There's the smartphone in your pocket, ever-cheaper interchangeable lens cameras, and a slew of high-end point-and-shoots. All of these options are capable of...
Bottom line Though point and shoots are a dying breed, the one thing rugged cameras offer over smartphone cameras is the ability to go places a phone can't. Though there's only a select few rugged point and shoots on the market, they bring a lot of useful features to...
61%
digitalversus.com
Updated:
2014-09-21 01:11:38
After the PowerShot D10 , Canon waited three years to release its successor, the PowerShot D20 . Now the firm has picked up the pace and outed the PowerShot D30 only ... two years later. So what does this model have in store for us? Well, the design is ne...
Good Waterproof up to 25 m, antidrop from up to 2 m, coldresistant down to 10°C and dustproof, Simple, userfriendly interface, Good macro modes...
Bad Overly glossy display, No compass, Too much latency between shots...
Bottom line The Canon PowerShot D30 is a tough camera that anyone can use. It has almost the same hardware as its predecessor, the D20, and ultimately, with the exception of the ability to go 25 metres underwater, not much is new...
60%
practicalphotography.com
Updated:
2018-05-28 03:52:10
SpecificationsThis review was first published in the July 2015 issue of Practical Photography - download back issues here. Digital EditionsNewsletterAbout UsContact UsAdvertise...
0%
pcmag.com
Updated:
2014-09-21 01:11:38
The Canon PowerShot D30 ($329.99) is, from an imaging perspective, a very minor update to the older D20%displayPrice% at %seller%. Its lens, 12-megapixel image sensor, and image processor are the same, which is to say they're a couple of years old at this...
Good Waterproof to 82 feet. Sharp 5x zoom lens. Slow motion video mode. GPS.
Bad Images on the noisy side. Slow shot to shot time. 1080p video limited to 24fps. No Wi-Fi...
Bottom line The Canon PowerShot D30 can go deep underwater, but feels pretty dated in terms of image quality and performance...
70%
whatdigitalcamera.com
Updated:
2014-09-21 01:11:38
Canon PowerShot D30 Review - Canon's latest waterproof compact follows on from some impressive predecessors, but can it match their performance both in and out of the water?Although they are now fairly common, waterproof digital cameras are a relatively n...
Good Style; Build quality; Performance...
Bad Outdated features; Lens quality...
Bottom line The Canon PowerShot D30 is really just the two-year-old D20 in a new body. It lacks a number of useful features found on more recent cameras, such as a higher resolution sensor, wireless connectivity options and advanced GPS features.While its performance...
82%
photographyblog.com
Updated:
2014-10-04 01:53:31
The Canon PowerShot D30 is the newest digital compact camera in Canon's underwater line-up. Now waterproof to an impressive 25m and drop resistant to 2m, the built-in GPS system will let you know exactly where you were so clumsy. Add to that a 12.1 megapi...
Bottom line Canon have really pushed the boundaries on their tough cameras by increasing the integrity of the chassis. While the 2m drop is already matched in many tough cameras – and even bettered – the PowerShot D30 is unsurpassed in the depth that you can swim wi...
80%
dpreview.com
Updated:
2015-01-15 03:02:44
Summer is upon us again (at least for those in the Northern Hemisphere), and many people will be taking advantage of the nice weather by heading to the beach or mountains. While a 'regular' camera can take most of the photos on your trip, it won't survive...
0%
toptenreviews.com
Updated:
2015-03-26 01:27:03
The Canon PowerShot D30 underwater camera is waterproof up to 82 feet and freeze-proof to 14 degrees Fahrenheit, meaning you can use this camera for diving and snorkeling without a case or housing. You can also use it while biking, hiking, skiing and clim...
0%
cameralabs.com
Updated:
2015-08-27 01:07:05
The newer model is water-proof to a depth of 25 metres, that's deeper than you can go with most water-proof compacts. The D30 retains the 12 megapixel sensor and 5x / 28-140mm equivalent optical zoom of its predecessor as well as its 3in / 460k dot LCD sc...
Good Water-proof to 25 metres, 1cm macro close focus, Adjustable wrist strap...
Bad No 60p video modes, No HD slow motion modes, Mono mic, Small f3.9 maximum aperture, Slow continuous shooting, Spongy shutter release, Continue: In Depth...
Bottom line The Canon PowerShot D30 is an update to the more than two-year-old PowerShot D20 and as such you might expect a number of significant changes and improvements. The D30 certainly looks different, but below the surface not a great deal has changed.The newer...
0%
tomsguide.com
Updated:
2016-12-22 03:37:30
With a smooth, rounded body that looks a bit like a worn sea pebble, and with 150-feet of water resistance, Canon's 12-megapixel PowerShot D30 feels just as home below the waves as it does above them. The camera's simple but secure latches make it easy to...
Good 150-foot water resistanc, Compact desig, Secur, but easy-to-open watertight seals...
Bad Limited feature se, Mediocre image qualit, No micro USB charging...
Bottom line While the standout feature of Canon's PowerShot D30 is its 150 feet of water resistance, the rest of this camera leaves a bit to be desired. Its image quality doesn't fare well against the $275 Nikon Coolpix AW130, which can go down to 100 feet, or the mo...
60%
shutterbug.com
Updated:
2019-12-09 04:19:06
Active lifestyle cameras -- aka "tough" cameras -- are aimed at photographers who don't want to worry about their equipment during their adventures, but do want to capture images they can be proud of—even under challenging conditions. The seven t ough und...
0%