location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S1 IS NON 3.2Mpix 10xopt USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9179A014
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD :
The short editorial description of Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD

PowerShot S1 IS NON 3.2Mpix CCD 10xoptical zoom DIGIC processor
More>>>
Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD:
The official marketing text of Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD as supplied by the manufacturer

10x Optical Zoom
Because it's not always possible to get really close to your subject, the PowerShot S1 IS combines an impressive 10x optical zoom lens with an Optical Image Stabilizer (IS) and Ultrasonic Motor (USM). This not only gives you a powerful zoom (38-380mm in 35mm format) but the USM allows for quiet and super-fast zooming*, so you won't miss the shot you want and, for nature photography, won't scare any wildlife away. The IS significantly reduces camera shake at full zoom and in low light conditions. The result is incredibly detailed shots whether you want close-up pictures of an exotic bird or your child's winning goal.

Super Movie Mode
Combine the zoom with the PowerShot S1 IS's enhanced Movie Mode and you can record detailed movies with superior, flicker-free VGA resolution. Using a frame rate of up to 30 frames per second for super smooth action, the PowerShot S1 IS automatically adjusts the exposure, focusing and white balance as you film. You can use the optical zoom to manually change your composition at the same time. The result is an impressively improved image quality and sound. And as you can record up to approximately 1GB of movie (depending on the size and speed of the memory card used), recording times are longer.

More technology
As with every Canon digital camera, the PowerShot S1 IS uses Canon Visionary Technology to ensure the best performance possible. Using Canon's unique iSAPS technology to optimise shooting settings, the high-performance DIGIC processor for fast processing and Image Rendering technology for accurate reproduction of colours, the PowerShot S1 IS delivers incredible results every time.

More flexibility
For greater creative control, the PowerShot S1 IS has 12 shooting modes – from Manual to Auto, plus 1 custom setting. A complete range of optional accessories is also available, such as wide/tele converter lenses and a waterproof case. Post-shooting, a variety of editing software is included, and you can print directly to a PictBridge or Canon Direct Print compatible photo printer without using a PC. The CANON iMAGE GATEWAY** lets you access 100MB of free internet space for storing images, creating albums and sharing photographs with friends and family via email.

* Level of speed and noise will depend on whether you are in movie mode or still mode
** Not available in all regions.

Short summary description Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD:
This short summary of the Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB, 3.2 MP, CCD, 10x, 13.1 oz (370 g)

Long summary description Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD:
This is an auto-generated long summary of Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot S1 IS NON 3.2Mpix 10xopt USB. Megapixel: 3.2 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3.2x, Focal length range: 5.8 - 58 mm. Display diagonal: 1.5". Weight: 13.1 oz (370 g)

Picture quality
Megapixel *
3.2 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
10x
Digital zoom *
3.2x
Focal length range
5.8 - 58 mm
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
1.5"
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
13.1 oz (370 g)
Other features
Dimensions (WxDxH)
4.37 x 3.07 x 2.6" (111 x 78 x 66.1 mm)
Digital SLR
No