location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8987A011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:17:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Digital IXUS i 4 MP :
The short editorial description of Canon Digital IXUS i 4 MP

Digital IXUS I Black NON 4megapixels 32MB USB VGA
More>>>
Canon Digital IXUS i 4 MP:
The official marketing text of Canon Digital IXUS i 4 MP as supplied by the manufacturer

The Digital IXUS i is irresistible with its beautifully crafted design. Available in four stylish colours - Platinum Silver, Piano Black, Classic Bronze and Pearl White - it is the smallest Digital IXUS ever.

Features
Striking style and design with 4 individual colour variations
One of Canon's smallest 4.0 megapixel cameras
Movie Mode with sound
Canon's Visionary Technology for superb results
PictBridge, Canon Direct Print and Bubble Jet Direct compatible

Ultra-chic and compact, the Digital IXUS i combines superb design and innovation.

A designer collection
Ultra-chic and compact, the Digital IXUS i combines superb design and innovation. Extremely light and small enough to slip into any pocket or handbag it is the camera you can take anywhere. Available in four stylish colours* - Platinum Silver, Piano Black, Classic Bronze and Pearl White - it's as individual as you are. Whichever colour you choose, you're sure to capture attention.

4.0 Megapixel CCD
More than just sophisticated style, the Digital IXUS i has an impressive 4.0 megapixel sensor, which easily captures every detail - for stunning results.

Movie mode with sound
Star in your own movie clips by recording up to 3 minutes of video with sound. Play them back immediately on the camera's LCD display and you can show all your friends. Share movies via email or even play them on your TV.

Superb shots
A leader in lens technology, Canon has a history of more than sixty years in optical engineering. This expertise can be found in the extremely compact and high performance Digital IXUS i lens that gives you excellent image quality. The camera's 5.7x digital zoom enables you to get closer to your chosen shooting subject.

A smart choice
At the heart of the Digital IXUS i is Canon's exclusive DIGIC image processor, which is designed to improve camera performance. DIGIC works at extremely high speeds and ensures you get beautiful images.

Intelligent 5-point AiAF
Make sure your subject is accurately focused using the 5-point Artificial Intelligent Auto Focus (AiAF) system, even when your subject is off-centre.

Easy printing
Getting photo prints from the Digital IXUS i is quick and easy. The Digital IXUS i is compliant with the PictBridge industry standard so you can print directly to any PictBridge compatible printer. In addition, it supports all Canon Direct Printers and Bubble Jet Direct Printers. Each one gives excellent quality images straight away without the need for a PC.

Accessories
Save and store your most memorable moments using the SD memory card provided with the camera. Optional extras include a soft case, a stylish metal strap, an all-weather case (which is waterproof up to 3 metres), and larger capacity SD memory cards.

Short summary description Canon Digital IXUS i 4 MP:
This short summary of the Canon Digital IXUS i 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS i, 4 MP, 3.53 oz (100 g)

Long summary description Canon Digital IXUS i 4 MP:
This is an auto-generated long summary of Canon Digital IXUS i 4 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS i. Megapixel: 4 MP. Digital zoom: 5.7x. Display diagonal: 1.5". Internal memory: 32 MB. Weight: 3.53 oz (100 g)

Picture quality
Megapixel *
4 MP
Lens system
Digital zoom *
5.7x
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
1.5"
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.53 oz (100 g)
Other features
Dimensions (WxDxH)
3.56 x 1.85 x 0.728" (90.3 x 47 x 18.5 mm)
Digital SLR
No