|
Canon's latest DSLR – the EOS-100D – arrives with the headline-grabbing claim of being the world's smallest DSLR. In real terms, the 100D measures in at around 25% smaller than Canon's perennially popular triple-digit range of entry-level and mid-range e...
As a mini EOS DSLR, the EOS 100D is bound to gain a lot of fans right off the bat. It's priced to sit between the EOS 1100D and the 600D in Canon's line-up, and as such sees Canon offering more choice then ever for the entry-level user. However, the 100D...
|
|
|
The interchangeable lens camera market has shifted significantly over the past couple of years. Where once the bulky DSLR was the undisputed king, now smaller, compact system cameras are making significant headway into stealing the crown. Canon finally...
Small body size, Touchscreen, Great image quality...
Overall system still large, Art filters only usable in Live View, Slow Live View focusing...
It's hard to know what to say about the Canon 100D. Canon has once again produced an incredibly capable DSLR, which produces excellent images. The miniaturisation element is fun, and a nifty feat of engineering, but there's still no way that a camera and...
|
|
alphr.com Updated: 2022-10-17 18:56:23
|
Having last year launched its first mirrorless-system camera – the tiny EOS M – Canon seems determined to shrink its DSLR range, too, starting with the EOS 100D. This, Canon claims, is the smallest DSLR on the market. Such claims sound specious when you...
Canon makes few serious sacrifices to deliver the most compact and lightweight DSLR yet...
|
|
|
What is the Canon EOS 100D? The Canon EOS 100D marks something of a sea change for Canon as a response to the growing popularity of Compact System Cameras (CSCs). The model slots in to the company's EOS range of DSLRs – between the EOS 1100D and the Canon...
Good design including rubberised handgrip, Creative filters feature live preview, Strikingly small body...
Similar price to the Canon EOS 700D, AF system only features one cross-type point, Small design means small battery...
The Canon EOS 100D is an excellent DSLR that presents an interesting alternative to CSCs in terms of specification and size, as well as fitting in well with Canon's entry-level DSLR selection.Although it's a lot more expensive than Canon's current entry-l...
|
|
|
The EOS 100D is the world's smallest and lightest digital SLR. It's only slightly bigger than the mirrorless EOS M, and it's significantly smaller than the standard entry-level-size EOS 700D. If you're looking for an almost-fully-functional digital SLR th...
Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
|
|
|
When Canon came to update the EOS 650D DSLR it did something not entirely expected: while the inevitable EOS 700D surfaced, so too did the brand new EOS 100D, a shrunken DSLR some 25 per cent smaller and 28 per cent lighter than the DSLR. A whole new cat...
Small size, autofocus is swift, no compromise to image quality, live view responsive, touchscreen, engineering marvel in many respects, battery life lasted well...
Small size, less advanced AF system than 700D and similar Canon models, less featured than 700D and similar models, viewfinder settings not particularly bright, some viewfinder AF point bleed...
The EOS 100D may be small, but it still manages to pack in the power and we've generally been impressed. But, in saying that, you'll need to really want a smaller-scale DSLR in order to go out and buy one. For just £50 more the EOS 700D offers a mor...
|
|
T3.com
Updated: 2022-10-17 18:56:23
|
For the past four years, manufacturers have strongly pitched compact system cameras (CSCs) as the next best thing to a chunky digital SLR for any of us wanting better pictures than smartphones or compact cameras were capable of.It now appears, however, th...
Compact body, Lightweight, Good image quality...
No tilting LCD, Indoors shots can be soft, Not much cheaper than 700D...
|
|
|
Canon has always been an easy choice for entry-level digital SLR cameras, combining low prices with good feature-sets and impressive image quality in its basic EOS range. Nikon has recently taken the crown with its D3200, though — Canon’s response has...
Good ergonomics for its small size, Good image and video quality, Simple, easy to operate...
No sensor improvements since 550D, Cheap construction...
Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
|
|
|
Price, specifications and rating based on the 18-55mm IS STM kit Canon's EOS range isn't known for throwing up surprises, but we didn't see the 100D coming. It's a fully fledged SLR, with many features in common with the 700D, which was announced at th...
A good and compact Canon SLR, but at current prices it's overshadowed by its 700D sibling...
|
|
|
The 18-megapixel EOS 100D is the literally smaller brother to the 700D sitting at the summit of Canon’s APS-C sensor incorporating DSLR range. Indeed, the sales pitch for the 100D is that it is the world’s smallest and lightest DSLR at the time of wri...
Smaller and lighter build makes carrying DSLR body and lens less of a drag, yet more compact proportions haven’t obviously compromised picture quality...
The lighter construction results in more obvious camera shake in lower light, no angle adjustable LCD plus a smaller handgrip than the 700D which costs just 50 quid more...
In short those used to DSLRs will find much familiar on the 100D, whilst those upgrading from an iPhone will soon familiarise themselves...
|
|
|
REVIEW—CANON EOS 100D DSLR] by terry on 27 June 2013 Price: $910 with 18–55mm kit lens (street price) Small outside: big inside THE LOW-DOWN: This 18 megapixel camera is Canon’s smallest DSLR, competing with the largest mirrorless interchangeable len...
|
|
digitalversus.com Updated: 2022-10-17 18:56:23
|
Canon has outed two new consumer-level EOS SLRs for the price of one. First up, the 100D promises the most compact SLR body on the market, while the 700D will...
Extremely compact body for a DSLR with builtin flash, Excellent screen: multitouch controls, accurate display calibration, Userfriendly handling, simple and effective controls, Responsiveness: very fast to use, Picture quality: perfectly usable up to 3200...
1855 STM kit lens isn't great: sharpness could be better, too bulky, Sound recorded in mono...
With the EOS 100D, Canon has effectively made a mini version of its 650D. This compact DSLR has the same main strengths as its full-sized counterpart, with a user-friendly design, a good sensor, quality electronics and an excellent screen. Plus, this mini...
|
|
|
With new manufacturing processes the EOS 100D is now smaller, lighter and more portable than the Canon's entry level EOS 1100D digital SLR however it's more expensive and lacks Wi-Fi connectivity. What is the Canon EOS 100D? The Canon EOS 100D is a direct...
Good design including rubberised handgrip Creative filters feature live preview Strikingly small body...
Similar price to the Canon EOS 700D AF system only features one cross, type point Small design means small battery...
|
|
smh.com.au Updated: 2022-10-17 18:56:23
|
DateJune 27, 2013 (1) Read later This 18-megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the large...
|
|
itreviews.com Updated: 2022-10-17 18:56:23
|
Canon bills the EOS Rebel SL1 ($649.99 list, body only) as the world’s smallest digital SLR. There’s no arguing about that; it’s impressively small, making Canon’s standard 18-55mm zoom lens look positively huge in comparison. The 18-megapixel camera uses...
Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
|
|
|
Truth be told, we didn't expect to like the Canon EOS 100D. After all, it's just a shrunk DSLR camera in a world full of already-small mirrorless system cameras (which are, no doubt, both the 100D's main competitors and its reason for being). But thanks t...
Light and small body; easy to carry, Clever design makes handling easy, Responsive autofocus in Live View, Easy access to settings anywhere, Good image quality...
Small body doesn't take well to large lenses...
|
|
pcauthority.com.au Updated: 2022-10-17 18:56:23
|
Having last year launched its first mirrorless-system camera – the EOS M – Canon seems determined to shrink its DSLR range, too. It's starting with the EOS 100D, which Canon claims is the smallest DSLR on the market. Such claims sound specious when you...
A great DSLR in a more compact body...
|
|
|
The 18-megapixel EOS 100D is the literally smaller brother to the 700D sitting at the summit of Canon’s APS-C sensor-based digital SLR range. Indeed, the sales pitch for the 100D is that it is the world’s smallest and lightest DSLR at the time of writing...
Smaller and lighter build makes carrying DSLR body and lens less of a dra, yet more compact proportions haven’t obviously compromised picture quality...
The lighter construction results in more obvious camera shake in lower ligh, no angle adjustable LCD plus a smaller handgrip than the 700D which costs just 50 quid more...
|
|
|
So when Canon says it has the smallest ever DSLR, I'm interested. These cameras, when not elephantine, do have advantages. The pictures they produce tend to have less depth of field, which sounds like a bad thing, but lends that professional, blurred back...
|
|
|
So when Canon says it has the smallest ever DSLR, I'm interested. These cameras, when not elephantine, do have advantages. The pictures they produce tend to have less depth of field, which sounds like a bad thing, but lends that professional, blurred back...
|
|
smarthouse.com.au Updated: 2022-10-17 18:56:23
|
With new manufacturing processes the EOS 100D is now smaller, lighter and more portable than the Canon's entry level EOS 1100D digital SLR however it's more expensive and lacks Wi-Fi connectivity. What is the Canon EOS 100D? The Canon EOS 100D is a direct...
Good design including rubberised handgrip Creative filters feature live preview Strikingly small body...
Similar price to the Canon EOS 700D AF system only features one cross, type point Small design means small battery...
|
|
|
The Rebel line of Canon DSLRs have rightfully earned a reputation as easy-to-use, beginner-friendly cameras. But for the past couple years, the pace of innovation in Canon's entry-level models has slowed to a crawl. The Rebel T4i introduced on-sensor phas...
There's been quite a bit of noise in recent months about the "Death of the DSLR." We've written about this previously, and there's definitely a nugget of truth to it. Every major camera manufacturer now produces a mirrorless camera system, with only Canon...
|
|
|
The 100D is a remarkable feat of engineering. Canon has crammed in nearly all of the features found on its big sister, the 700D , but in a body that's roughly 30 per cent smaller, 10 per cent thinner and 30 per cent lighter. Put it next to the Panasonic L...
Small, light body, Live View performance, Great picture quality...
No flip-out screen, Stripped-back controls, The 700D does more...
The Canon 100D is a great camera with many plus points. It takes fantastic photos and shoots lovely video, is small, light and well built, and has the best Live View performance of any APS-C camera (at least until we test the forthcoming EOS 70D ). But t...
|
|
|
With increasing numbers of potential DSLR owners now opting for compact system cameras, many manufacturers are now rationalising their DSLR range rather than expanding it. With Canon’s EOS M being one of the newest compact system cameras on the market, it...
I really enjoyed using the Canon EOS 100D. In
terms of size, it certainly doesnt feel like the body is
much of a compromise and it packs in all the features
that would be expected from a mid-range enthusiast
DSLR.Even used with slightly larger lenses...
|
|
techradar.com/au/ Updated: 2022-10-17 18:56:23
|
The interchangeable lens camera market has shifted significantly over the past couple of years. Where once the bulky DSLR was the undisputed king, now smaller, compact system cameras are making significant headway into stealing the crown.Canon finally int...
Small body size, Touchscreen, Great image quality...
Overall system still large, Art filters only usable in Live View, Slow Live View focusing...
Buying Guide Best full-frame DSLR What Canon has managed to produce in the EOS 100D is pretty special - a very small body that retains the same DSLR stylings of its larger siblings, and, more importantly, produces impressive image quality. That's quite a...
|
|
|
The race to see who has the smallest Interchangeable lens camera continues. Pentax, Samsung, Panasonic, and Sony have introduced very small Compact System Cameras, while Canon's EOS Rebel SL1 ($750, including an 18-55mm kit lens) is still the “world's sma...
Quality Canon 18MP stills, Good 1080/30p videos, Very fast, accurate focusing...
Grip may be too small for some, Mono onboard sound, Quality falls off after ISO 800...
The Canon EOS SL1 is a good DSLR, although a bit pricey – you can pick up a kit for $649 and $799 with an additional 55-250mm zoom. Yet, one of its main draws is its small size and it really doesn't deliver on that score since it's just a shade smaller...
|
|
|
Canon's EOS 100D has created a lot of interest since it was announced on 21 March. We published a detailed 'First Look' at the key features of the EOS 100D on the day of the announcement but were unable to conduct any performance tests. Having received a...
|
|
|
EOS 100DEOS MEOS 700DOlympus OM-D E-M5Body dimensions116.8 x 90.7 x 69.4 mm108.6 x 66.5 x 32.3 mm133.1 x 99.8 x 78.8 mm121 x 89.6 x 41.9 mmBody weight370 grams262 grams525 grams373 gramsSensor size22.3 x 14.9 mm17.3 x 13.0 mmEffective resolution18 megapix...
Although it's too early to make a firm pronouncement before we receive a review camera, we feel Canon has a real winner with the EOS 100D. Many photographers have been waiting for a capable, lightweight compact camera that can accept a wide range of lense...
|
|
|
While there is no doubt Nikon is currently doing great things in D-SLRs, it's also true that every major development in the category has been initiated by the Canon. It was first with enthusiast-level and then consumer-level models, first with video (alth...
|
|
|
This 18-megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the larger 700D, including the hybrid autofocus system t...
The EOS 100D is small and light for a DSLR, but still bulkier than the Olympus OM-D E-M5. The tradeoff is that the Canon has a larger sensor and a true optical viewfinder. Who is it for? The occasional family chronicler, perhaps, or someone dissatisfied w...
|
|
|
This is a unit suitable for those who have progressed beyond what a basic digital camera can offer. Your first job will be to get used to using a viewfinder that has almost entirely disappeared on its smaller sibling. The screen is used to display a lot o...
|
|
|
Being a fan of all of the flagship cameras makes it painful for me to say that this is an unexciting offering from Canon's lower end consumer camera into the DSLR game. With Nikon and Sony releasing much more advanced consumer offerings, I often wonder wh...
|
|
|
As always I start with it in the easiest mode ‘Auto' and assume that I know nothing. There is a printed Basic Instruction Manual and when I mention that it is 116 pages then you realise this is very powerful unit and although I have been taking images for...
|
|
|
But regular cameras are now catching up in the convenience stakes. Some have WiFi built in so you can send images to social networking sites, while compact system cameras offer the high-quality image capabilities of DSLRs but in a smaller and more mana...
|
|
|
Price, specifications and rating are based on this 18-55mm IS STM kitThe diminutive design should appeal to people who might otherwise choose a compact system camera (CSC). However, much of the benefit is lost once the sizeable kit lens is attached. Thi...
A good and compact Canon SLR, but at current prices it's overshadowed by its 700D sibling...
|
|
|
No prizes for what makes the Canon EOS 100D White DSLR special. Yep, it's got a white coat of paint. A year after the release of the world's smallest and lightest DSLR, that being the Canon EOS 100D, the white model delivers a nigh-on identical package...
|
|
|
WANT TO WIN THE 100D? CLICK HERE TO FIND OUT HOW!If you are looking for the smallest, most portable Canon DSLR around, look no further – the EOS 100D admirably fits the bill.For many a photographer, foremost on their mind is the size and weight of the cam...
Compact, Lightweight, Easy to use...
Extra Effect mode less useful than we expected, Not as rugged as some of Canon's offerings...
|
|
dpexpert.com.au Updated: 2022-10-17 18:56:23
|
Small outside: big insideThis 18 megapixel camera is Canon's smallest DSLR, competing with the largest mirrorless interchangeable lens cameras. Fitted inside the relatively petite body are the mechanicals and electronics of the larger 700D, including the...
The lens, while obviously made down to a price, is very fine, delivering consistently sharp and detailed images. By keeping the zoom range to a modest 3X there are few, in any, optical compromises. It is one of the best kit lenses we have tested.
The viewfinder is a little cramped and dim by comparison with DSLRs with true prism finders. This is nitpicking and certainly no deal breaker...
|
|
|
Canon has always been an easy choice for entry-level digital SLR cameras, combining low prices with good feature-sets and impressive image quality in its basic EOS range. Nikon has recently taken the crown with its D3200, though — Canon's response has bee...
Good ergonomics for its small size, Good image and video quality, Simple, easy to operate...
No sensor improvements since 550D, Cheap construction...
Canon has miniaturised the digital SLR with the EOS 100D. If you want a small camera, but absolutely have to have a proper viewfinder, this is your best bet at the moment. It's surprisingly usable given its tiny dimensions, although its 18-megapixel senso...
|
|
chip.com.my Updated: 2022-10-17 18:56:23
|
Most of the time, when people think of a Digital Single-Lens Reflex (DSLR) camera, they immediately think of a fairly large and bulky device. However, during our time when reviewing the relatively diminutive Canon EOS 100D, many were actually quite surpri...
Superb portability, Very easy to handle, Responsive touch screen, Good image quality...
Small battery, Harder to handle with larger lenses, Price...
All in all, despite its size, there's no denying that the Canon EOS 100D is a DSLR as it comes with the same set of features and even produces great images. The only other little downside to it is its price, which many will argue that you can get a sligh...
|
|
|
The 100D is a remarkable feat of engineering. Canon has crammed in nearly all of the features found on its big sister, the 700D , but in a body that's roughly 30 per cent smaller, 10 per cent thinner and 30 per cent lighter. Put it next to the Panasonic L...
Small, light body, Live View performance, Great picture quality...
No flip-out screen, Stripped-back controls, The 700D does more...
The Canon 100D is a great camera with many plus points. It takes fantastic photos and shoots lovely video, is small, light and well built, and has the best Live View performance of any APS-C camera (at least until we test the forthcoming EOS 70D). But tha...
|
|
|
Truth be told, we didn't expect to like the Canon EOS 100D. After all, it's just a shrunk DSLR camera in a world full of already-small mirrorless system cameras (which are, no doubt, both the 100D's main competitors and its reason for being). But thanks t...
The compact size of the Canon EOS 100D is its upside as well as its downside. Thanks to the fact that it has an EF mount, you have access to Canon's rich library of DSLR lenses. But the diminutive camera body really isn't built for large lenses; which off...
|
|
|
Truth be told, we didn't expect to like the Canon EOS 100D. After all, it's just a shrunk DSLR camera in a world full of already-small mirrorless system cameras (which are, no doubt, both the 100D's main competitors and its reason for being). But thanks t...
Light and small body; easy to carry, Clever design makes handling easy, Responsive autofocus in Live View, Easy access to settings anywhere, Good image quality...
Small body doesn't take well to large lenses...
The compact size of the Canon EOS 100D is its upside as well as its downside. Thanks to the fact that it has an EF mount, you have access to Canon's rich library of DSLR lenses. But the diminutive camera body really isn't built for large lenses; which off...
|
|
|
View the discussion thread.Canon EOS 100D: Canon's compact SLR is still a contenderA good and compact Canon SLR, but at current prices it's overshadowed by its 700D siblingView the discussion thread...
A good and compact Canon SLR, but at current prices it's overshadowed by its 700D sibling...
|
|
|
The Canon EOS 100D is a fully-fledged SLR, with many features in common with the excellent Canon 700D, which was announced at the same time.However, Canon has since expanded its range of EOS DSLR cameras that form its 'Beginners' range with the EOS 750D...
The 100D is easy to like. Its ergonomics are surprisingly successful and image quality is only significantly bettered by full-frame cameras. When first launched it cost a whopping £575, which was a substantial amount of money for an entry-level DSLR, but...
|
|
whatdigitalcamera.com Updated: 2022-10-17 18:56:23
|
Canon's latest DSLR is a completely new proposition from the company. Slotting in between the EOS 1100D and 600D in the Canon EOS line-up, the (also known as the Rebel SL1 in North America) has become the world's smallest and lightest DSLR available t...
Good design including rubberised handgrip, Creative filters feature live preview, Strikingly small body...
Similar price to the Canon EOS 700D, AF system only features one cross-type point, Small design means small battery...
|
|
|
1. Introduction2. Specifications3. Body and Design4. Body and Design5. Operation & Controls6. Touchscreen & Hybrid AF7. First Impressions Canon EOS 100D/Rebel SL1 Hands-on Preview March 2013 | By Amadou Diallo Preview based on a pre-production Canon EOS...
|
|
|
The Canon EOS 100D (called the Digital Rebel SL1 in North America) is the smallest and lightest APS-C DSLR ever made. The 18 megapixel 100D / SL1 offers a ‘Hybrid CMOS AF II' system with 80% frame coverage, a 3” ClearView II capacitive touchscreen LCD scr...
The EOS 100D / Rebel SL1 is the smallest and perhaps the most surprising DSLR camera that Canon have ever released. Nobody really expected this camera when it was unveiled alongside the more traditional EOS 700D. In many ways it perfectly straddles the d...
|
|
|
Canon EOS SL1 / 100D review The Canon EOS Rebel SL1, or 100D as it's known outside North America, is the company's latest entry-level DSLR and the smallest and lightest model with an APS-C sensor to date. Announced in March 2013, it's arguably the suc...
World's smallest DSLR. Truly compact body, Good photo and video quality, 1080p movies with respectable continuous AF, Excellent touch-screen interface, Microphone input, Remote control over USB using PCs or Macs, New kit lens with very quiet AF and non-rotating barrel.
Modest continuous shooting speed at 4fps, No built-in Wifi and no Canon accessory either, Screen doesn't flip-out, it's fixed in position, Basic auto exposure bracketing of three frames, No auto-panorama mode in-camera, Non adjustable AF area size in Live View, Loses size advantage once you fit most Canon lenses.
As someone who's been using mirror-less cameras a great deal over the past year I admit to approaching the EOS SL1 / 100D with some skepticism. But once you get it in your hands it really is a very enjoyable camera to use, delivering the quality, hand...
|
|
|
The Canon Digital Rebel SL1 is the smallest and lightest DSLR ever. Canon invented the world's first full-frame DSLR, makes the world's smallest and lightest full-frame DSLR, a...
|
|
|
The compact Canon Rebel SL1 next the iPhone 5I’ve been running around with the new Canon Rebel SL1 for the past couple days. I’ll have some sample images and a full review later; however, I wanted to take a moment and pass along some first impressions...
|
|
|
Sensor and performance. Like the Canon T5i (and the T4i before it), the Rebel SL1 employs an 18-megapixel, APS-C CMOS sensor. The SL1's ISO range is 100 to 12,800 (expandable to 25,600 in H mode) and it boasts low-light capabilities that rival the Canon T...
Smallest and lightest DSLR we've ever reviewed, Delivers very good image quality, almost exactly the same as the Canon T4i/T5i, but in a tiny package; all three cameras share the same APS-C-type, 18-megapixel CMOS sensor, Very accomplished at shooting...
Despite its reduced size, body not as small as most compact system cameras because it still has to accommodate the DSLR mirror, LCD is not articulating (like it is on the T4i/T5i), Dynamic range and high ISO performance not as good as some competing mo...
In many ways, the Canon SL1 provides the best of both worlds, pairing the compact, lightweight body of a mirrorless camera and the performance and image quality of a DSLR. You could almost call it a miniaturized version of Canon's Rebel T4i/T5i DSLRs...
|
|
|
Canon Rebel SL1 and iPhone 5The Canon Rebel SL1 (aka 100D) is a solid little camera that launched alongside the Rebel T5i. Despite its size, the Rebel SL1 does quite a bit to overshadow its physically larger and more expensive sibling.The Rebel SL1 fe...
The Canon SL1 is a hit. I had a blast using this camera – it was the most fun I have had with a DSLR since the 5D Mark II came out nearly 5 years ago. Spec-wise, there’s nothing that special about the camera; however, when you put Canon’s little 40mm p...
|
|
|
Canon bills the EOS Rebel SL1 ($649.99 list, body only)$599.00 at Amazon as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-mega...
Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
|
|
|
Canon was late in entering the mirrorless camera market. When it did come out with the EOS M it faced some flak due to the slow autofocus speed. Although Canon did announce a firmware update to improve the AF speed in June this year, the damage was alread...
The Canon EOS 100D is a good camera and offers all the goodies expected out of a Canon DSLR. Image quality is good and the STM lens ensures that there is fairly little AF motor noise while recording videos. Considering it houses a standard APS-C sensor...
|
|
|
Quick TakeProsSmaller size and lighter frame is definitely noticeable versus other DSLRsSeems to have a sturdy feel and good build qualitySL1 remains easy to hold with well-sized right-hand grip, despite small camera bodyExtremely fast performance in V...
By Kyle Schurman If you're wondering how traditional entry-level DSLR camera makers plan to specifically compete against the smaller mirrorless interchangeable lens camera (ILC) design that's been steadily growing in availability in the past several ye...
|
|
|
Canon EOS 100DStreet Price: Rs 50,000Nowadays entry level DSLRs are priced as much as flagship smartphones. If you want more control over the kind of photographs you take, there are enough DSLR options to pick from. One such camera is the Canon EOS 100D...
Good build quality, Rich in features, Lightweight and compact.
Expensive, No WiFi or inbuilt geotagging, High colour saturation in tone priority mode...
The Canon EOS 100D is a fine tool not just to capture still frames, but also to shoot videos. The built-in mic, along with auto-tracking features and Full HD video support are good enough to shoot even short feature films. As an intermediate-level SLR, i...
|
|
|
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000. Image quality in the category is generally very similar...
|
|
|
But wait! Before you sneak a Nikon D800E into your baby's basket of toys, you'll need to consider choking hazards and the fact that some children are a lot more careful (read: girls) than others (read: boys) when it comes to handling expensive electronics...
|
|
|
The 100D is a remarkable feat of engineering. Canon has crammed in nearly all of the features found on its big sister, the 700D , but in a body that's roughly 30 per cent smaller, 10 per cent thinner and 30 per cent lighter. Put it next to the Panasonic L...
Small, light body, Live View performance, Great picture quality...
No flipout screen...
The Canon 100D is a great camera with many plus points. It takes fantastic photos and shoots lovely video, is small, light and well built, and has the best Live View performance of any APS-C camera (at least until we test the forthcoming EOS 70D ). But t...
|
|
techreviewsource.com Updated: 2022-10-17 18:56:23
|
Canon bills the EOS Rebel SL1 ($649.99 list, body only) as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-megapixel camera uses...
Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
|
|
camerastuffreview.com Updated: 2022-10-17 18:56:23
|
How good is the smallest SLR camera with an APS-C sensor compared to its bigger brothers? Read our Canon 100D review and you'll know. The Canon 100D was introduced in mid-2012. A big advantage of the Canon 100D relative to the Canon EOS M is that the Cano...
If the personal choice "C.Fn II-3 Highlight tone priority" is selected, bleached-out highlights, as in the above shot, are prevented. It also delivers, surprisingly enough, a slightly higher dynamic range. The disadvantages of the highlight tone priority...
Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.StarterYear:2013Overall score:6Resolution:6.5Dynamic Range:6.7Noise:7.5Color:9.3Whitebalance:7Megapixels:18Sensor:APSCSensor magn...
|
|
|
If impressive image quality in an extreme light weight & small size but still fully-capable, full-featured DSLR camera appeals to you, the Canon EOS Rebel SL1 / 100D has your name on it.The SL1 (AKA EOS Kiss X7 in Japan and EOS 100D in Europe/Asia/Oceania...
|
|
|
Canon's latest rebel is the smallest DSLR everWhat's hot: Tiny body that makes great images What's not: No built-in Wi-Fi; burst tops out at 4 fps Who it's for: People who want a small, affordable camera with all the power of a DSLRThe whole point of the...
|
|
consumersearch.com Updated: 2022-10-17 18:56:23
|
Light in weight. Your arms won't ache after shooting with the Rebel SL1 for extended periods. It's Canon's smallest and lightest DSLR, yet it still has most of the controls and features found in its larger sibling EOS cameras. The touch screen is the same...
Small body, Light weight, High image quality, Touch screen...
Uncomfortable for large hands...
It's the small size and light weight of the Canon EOS Rebel SL1 that draw praise from reviewers and users alike. The SL1 is "a mature camera…that's not a burden to bring along," and is suitable for family photographers looking for an easy-to-use DSLR came...
|
|
digitalcameraworld.com Updated: 2022-10-17 18:56:23
|
The Canon Rebel SL1 / EOS 100D is the world's smallest and lightest DSLR. But is its image quality up to scratch? Find out in our Canon EOS 100D review.Canon finally introduced its own CSC last year with the Canon EOS M, but now it has also released the C...
|
|
|
The SL1 body is no larger than many small sensor digicams. For example the following image shows the EOS SL1 (right) compared with a Canon Powershot SX50 digicam.Of course the SX50 HS digicam has a built in 25-1200mm zoom, whereas the SL1 has an 18-55...
Canon did a good job with the EOS SL1. While making it the smallest and lightest DSLR available, they didn't do this by stripping it down in terms of features or performance. In fact the vastly improved Hybrid AF system, which uses both phase sensitive an...
|
|
|
Canon 5D Mark III vs. SL1Resolution and High ISO Comparison © 2013 KenRockwell.com. All rights reserved. September 2013 Resolution Comparison Just because I can, let's compare the sharpness, resolution and high-ISO performance of the wo...
|
|
|
A full Canon EOS Rebel T4i / 650D review is planned...
|
|
|
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000...
|
|
|
Every year member magazines from the Technical Image Press Association (TIPA) gather to consider and vote on the top products of the year in 40 categories, ranging from cameras to tripods to software and printers. This year's selections represent technolo...
|
|
|
The Canon EOS Rebel SL1 release date of 2013 makes this an older model, but DSLR camera designs often have a lifespan of up to five years in the market, just because of the advanced features they carry. So don't let the age scare you for the little Rebel...
My Canon EOS Rebel SL1 review reveals a DSLR camera that does a lot of things well for a smaller than average camera, including good image quality and fast performance levels in viewfinder mode, all at a very good price versus other DSLRs. Outside of batt...
|
|