location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G5 5 MP 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8398A012
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot G5 5 MP 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP
  • - Optical zoom: 4x Digital zoom: 4.1x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
Long product name Canon PowerShot G5 5 MP 2592 x 1944 pixels :
The short editorial description of Canon PowerShot G5 5 MP 2592 x 1944 pixels

PowerShot G5 5.0 Megapixel, 4x optical zoom
More>>>
Canon PowerShot G5 5 MP 2592 x 1944 pixels:
The official marketing text of Canon PowerShot G5 5 MP 2592 x 1944 pixels as supplied by the manufacturer

Combining advanced Canon digital technology and flexibility, the PowerShot G5 delivers superb shooting results, consistently.

High performance fully featured digital camera marking a new era for the PowerShot "G" series.

Short summary description Canon PowerShot G5 5 MP 2592 x 1944 pixels:
This short summary of the Canon PowerShot G5 5 MP 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G5, 5 MP, 2592 x 1944 pixels, 4x, 14.5 oz (410 g)

Long summary description Canon PowerShot G5 5 MP 2592 x 1944 pixels:
This is an auto-generated long summary of Canon PowerShot G5 5 MP 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Canon PowerShot G5. Megapixel: 5 MP, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4.1x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.8". Internal memory: 32 MB. Weight: 14.5 oz (410 g)

Picture quality
Megapixel *
5 MP
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
4x
Digital zoom *
4.1x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Display
Display *
LCD
Display
Display diagonal *
1.8"
Ports & interfaces
I/O ports
USB
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
14.5 oz (410 g)
Other features
Dimensions (WxDxH)
4.76 x 2.91 x 2.75" (121 x 73.9 x 69.9 mm)
Interface
USB (PTP) / A/V output (PAL/NTSC)
Minimum system requirements
PC: Windows 98 (including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
Lens focal range
7.2 – 28.8 mm (35mm film equivalent: 35 – 140mm)
Data compression
SuperFine, Fine, Normal or RAW (max. resolution only)
Lens system
8 elements in 7 groups (2 aspherical elements)
Camera shutter speed
15 – 1/2000