location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8074B002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803215250 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD
  • - A3
  • - Maximum scan size: 12 x 118.1" (305 x 3000 mm) Sensor type: CMOS
  • - USB port
  • - Power supply type: AC 94.3 W
Long product name Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White :
The short editorial description of Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White

CMOS, 600DPI, RGB LED, USB 2.0, 22.68kg, white
More>>>
Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White:
The official marketing text of Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White as supplied by the manufacturer

More productive, high-speed scanning
Work more productively with the high-speed DR-G1100 production scanner. It can scan up to 100ppm/200ipm in colour, black-and-white and greyscale.

A dedicated chip helps it achieve full rated speeds even when multiple image processing functions are selected. With a 500-sheet document feeder, larger batches can be scanned to save valuable time.

Enhanced document handling
A series of advanced paper handling features improves scanning efficiency and ensures better results, no matter the mix of document types. A flat paper feeding path ensures smoother scanning and avoids damage, especially to thin paper while three paper feeding modes provide options for reliable handling of various document types. With staple detection sensors the DR-G1100 prevents damage to documents, while the ultrasonic double feed detection sensor alerts users in the rare event of a double feed.

Designed with operators in mind
The front-feed design of the DR-G1100 provides both comfort and convenience allowing you to feed and remove documents, effortlessly, while seated. The control panel and job buttons are also designed to be easily viewable at eye-level.

Built for heavier workloads
Despite its compact size, the DR-G1100 is robustly built to handle the tough daily workflows of modern businesses, with a suggested daily duty cycle of up to 25,000 scans a day. It is a perfect solution for different business sectors, including central corporate offices and scanning bureaus.

High-quality image processing
For superb quality results every time, the DR-G1100 comes with an array of intelligent image processing features. An advanced deskew method enables the scanner to not only detect and straighten documents that are fed at an angle, but also do a second check based on skewed text on scanned images. Folio Mode allows you to scan media up to size A1. The MultiStream feature creates dual image outputs, such as black-and-white for OCR applications and colour for archiving, while the Character Emphasis feature improves legibility for better OCR recognition.

Versatile options and software
For scanning bound materials easily, connect the DR-G1100 to Canon’s Optional A3 Flatbed 201 or A4 Flatbed 101 scanner. Other options are a post-imprinter and patch code decoder. Canon’s CapturePerfect software is included for easy-to-use batch scanning with connectivity to SharePoint.

Short summary description Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White:
This short summary of the Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA G1100, 12 x 118.1" (305 x 3000 mm), 600 x 600 DPI, 24 bit, 100 ppm, 100 ppm, ADF + Manual feed scanner

Long summary description Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White:
This is an auto-generated long summary of Canon imageFORMULA G1100 ADF + Manual feed scanner 600 x 600 DPI A3 White based on the first three specs of the first five spec groups.

Canon imageFORMULA G1100. Maximum scan size: 12 x 118.1" (305 x 3000 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product color: White, Display: LCD. Sensor type: CMOS, Daily duty cycle (max): 25000 pages, Light source: RGB LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, Auto Document Feeder (ADF) media weight: 20 - 255 g/m²

Scanning
Maximum scan size *
12 x 118.1" (305 x 3000 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
100 ppm
ADF scan speed (color, A4)
100 ppm
Design
Scanner type *
ADF + Manual feed scanner
Product color *
White
Display
LCD
Performance
Sensor type *
CMOS
Light source
RGB LED
Daily duty cycle (max) *
25000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4
Auto Document Feeder (ADF) media weight
20 - 255 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
94.3 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
95 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
18.9" (480 mm)
Depth
21.1" (536 mm)
Height
12.4" (315 mm)
Weight
50.3 lbs (22.8 kg)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS