location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC S200X inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC S200X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7823A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon BJC S200X inkjet printer Color :
The short editorial description of Canon BJC S200X inkjet printer Color

BJC S200X 5 3PPM (NMS) INCL. LORD OF THE RINGS SOFTWARE NL (NMS)
More>>>
Canon BJC S200X inkjet printer Color:
The official marketing text of Canon BJC S200X inkjet printer Color as supplied by the manufacturer

The Canon Bubble Jet S200x offers everything you need for your home and home office. High quality, 2880dpi resolution means that this printer can lay down more ink on the page, giving you brighter colours, exceptional detail and superb quality prints. The S200x is packed with software and hardware tools to get the best out of your pictures every time.


You can have photos that look and feel like the real thing. Not only that, but when used with Canon's High Colour inks and Photo Paper Pro, photo prints are lightfast for 25 years (see specifications) so your memories won't lose impact when displayed. Exif Print support is also included via the Easy-PhotoPrint software for better output from your digital camera.

Short summary description Canon BJC S200X inkjet printer Color:
This short summary of the Canon BJC S200X inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC S200X, Color, 2, 5 ppm

Long summary description Canon BJC S200X inkjet printer Color:
This is an auto-generated long summary of Canon BJC S200X inkjet printer Color based on the first three specs of the first five spec groups.

Canon BJC S200X. Color, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Print head nozzles
Black: 64, Color: 72 (24 x 3 color)
Color *
Yes
Number of print cartridges *
2
Printing
Resolution color
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
3 ppm
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 270 g/m2
Paper handling
Build-in sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10) & custom size
Performance
Buffer size
64 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Minimum system requirements
Free hard disk space for printer driver installation: 25MB for Windows 2000/XP, 15MB for Windows Me/98. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Minimum system requirements for Macintosh
Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1
Other features
Printer management
ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Color printing technology
Bubble Jet ink-on-demand
Dimensions (WxDxH)
15.4 x 7.44 x 6.38" (390 x 189 x 162 mm)
Type
inkjet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:07:36
Uk has collected 1 expert review for Canon BJC S200X inkjet printer Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%