location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN N640P EX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN N640P EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7394A001
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CANOSCAN N640P EX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm)
  • - 8 W
More>>>
Short summary description Canon CANOSCAN N640P EX:
This short summary of the Canon CANOSCAN N640P EX data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CANOSCAN N640P EX, 8.5 x 11.7" (216 x 297 mm), 8 W, Windows 95/98/Me/NT4.0/2000Pro/XP Pro/XP Home, 3.31 lbs (1.5 kg), CanoCraft CS-P, ScanGear Toolbox CS, ArcSoft PhotoStudio 2000, ScanSoft OmniPage Pro 9.0 (OCR), 10.1 x 14.7 x 1.54" (256 x 372.5 x 39 mm)

Long summary description Canon CANOSCAN N640P EX:
This is an auto-generated long summary of Canon CANOSCAN N640P EX based on the first three specs of the first five spec groups.

Canon CANOSCAN N640P EX. Maximum scan size: 8.5 x 11.7" (216 x 297 mm). Power consumption (typical): 8 W. Compatible operating systems: Windows 95/98/Me/NT4.0/2000Pro/XP Pro/XP Home. Weight: 3.31 lbs (1.5 kg). Bundled software: CanoCraft CS-P, ScanGear Toolbox CS, ArcSoft PhotoStudio 2000, ScanSoft OmniPage Pro 9.0 (OCR)

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Color scanning
Yes
Power
Power consumption (typical)
8 W
System requirements
Compatible operating systems
Windows 95/98/Me/NT4.0/2000Pro/XP Pro/XP Home
Weight & dimensions
Weight
3.31 lbs (1.5 kg)
Packaging content
Bundled software
CanoCraft CS-P, ScanGear Toolbox CS, ArcSoft PhotoStudio 2000, ScanSoft OmniPage Pro 9.0 (OCR)
Other features
Dimensions (WxDxH)
10.1 x 14.7 x 1.54" (256 x 372.5 x 39 mm)
Technical details
Sustainability certificates
ENERGY STAR