location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S40 DIGITALCAM 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT S40 DIGITALCAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7298A016NO
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot S40 DIGITALCAM 4 MP :
The short editorial description of Canon PowerShot S40 DIGITALCAM 4 MP

Canon PowerShot S40 Digital Camera
More>>>
Canon PowerShot S40 DIGITALCAM 4 MP:
The official marketing text of Canon PowerShot S40 DIGITALCAM 4 MP as supplied by the manufacturer

Introducing the better PowerShot S40, a sophisticated collaboration of modern design and state-of-the-art digital technology that delivers astonishing resolution and brilliance. Great image quality with high resolution CCD. Genuine 3X optical zoom lens and up to 11X digital zoom. Movie mode with sound and Voice Memo. Direct Printing with CP-10. Customizable features with My Camera Function.

Short summary description Canon PowerShot S40 DIGITALCAM 4 MP:
This short summary of the Canon PowerShot S40 DIGITALCAM 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S40 DIGITALCAM, 4 MP, 11.4 oz (323 g)

Long summary description Canon PowerShot S40 DIGITALCAM 4 MP:
This is an auto-generated long summary of Canon PowerShot S40 DIGITALCAM 4 MP based on the first three specs of the first five spec groups.

Canon PowerShot S40 DIGITALCAM. Megapixel: 4 MP. Digital zoom: 3.6x. Internal memory: 16 MB. Viewfinder type: Optical. Weight: 11.4 oz (323 g)

Picture quality
Megapixel *
4 MP
Lens system
Digital zoom *
3.6x
Memory
Internal memory
16 MB
Display
Display *
LCD
Viewfinder
Viewfinder type
Optical
Weight & dimensions
Weight
11.4 oz (323 g)
Other features
Dimensions (WxDxH)
4.41 x 2.28 x 1.65" (112 x 58 x 42 mm)
Digital SLR
No