location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN D646U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN D646U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6682A003
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CANOSCAN D646U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm)
  • - 14 W
Guarantee: 1 year
Long product name Canon CANOSCAN D646U :
The short editorial description of Canon CANOSCAN D646U

CANOSCAN D646U 600X1200DPI NL (NMS)
More>>>
Canon CANOSCAN D646U:
The official marketing text of Canon CANOSCAN D646U as supplied by the manufacturer

Canon's advanced technology delivers high quality colour scanning at an entry level price.

This stylish and compact unit is easy to set up with a Mac or PC to produce outstanding 600 x 1200 dpi resolution images.

Its unique Z-lid design means it can scan from larger documents such as books and magazines, and its powerful imaging and OCR software guarantees superb results.

Short summary description Canon CANOSCAN D646U:
This short summary of the Canon CANOSCAN D646U data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CANOSCAN D646U, 8.5 x 11.7" (216 x 297 mm), 14 W, Microsoft Windows98/2000Pro/Me, Mac OS.8.6 or later, 3.97 lbs (1.8 kg), ScanGear CS-U, ScanGear Toolbox, OmniPage Pro 9.0 for Windows, Canon Plug-in Module CS-U, CanoScan..., 10.1 x 17 x 2.4" (257.4 x 431.1 x 61 mm)

Long summary description Canon CANOSCAN D646U:
This is an auto-generated long summary of Canon CANOSCAN D646U based on the first three specs of the first five spec groups.

Canon CANOSCAN D646U. Maximum scan size: 8.5 x 11.7" (216 x 297 mm). Power consumption (typical): 14 W. Compatible operating systems: Microsoft Windows98/2000Pro/Me, Mac OS.8.6 or later. Weight: 3.97 lbs (1.8 kg). Bundled software: ScanGear CS-U, ScanGear Toolbox, OmniPage Pro 9.0 for Windows, Canon Plug-in Module CS-U, CanoScan...

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Color scanning
Yes
Power
Power consumption (typical)
14 W
System requirements
Compatible operating systems
Microsoft Windows98/2000Pro/Me, Mac OS.8.6 or later
Weight & dimensions
Weight
3.97 lbs (1.8 kg)
Packaging content
Bundled software
ScanGear CS-U, ScanGear Toolbox, OmniPage Pro 9.0 for Windows, Canon Plug-in Module CS-U, CanoScan Toolbox, and OmniPage SE for Mac OS; ArcSoft Photo Studio 2000, CanoScan Setup Utility, and Adobe Acrobat Reader for both Windows/Mac OS
Other features
Dimensions (WxDxH)
10.1 x 17 x 2.4" (257.4 x 431.1 x 61 mm)
Compatibility
Yes, non-machine specific device
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Article code product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)