location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-6010C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3801B002
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - Maximum scan size: 8.58 x 14" (218 x 356 mm) Sensor type: CMOS
Long product name Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI :
The short editorial description of Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI

DR-6010C
More>>>
Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI:
The official marketing text of Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI as supplied by the manufacturer

The DR-6010C is our fastest departmental scanner yet, scanning a rapid 60-ppm in colour at resolutions of 200 & 300dpi. A large capacity 100 sheet automatic feeder enables significant batches to be processed, for more scans in less time.

Flexible and reliable feeding
Coupled with the operator appreciated front–feed design the DR-6010C also comes with a selectable straight paper path which can be used for the trouble-free scanning of plastic cards and thick cards up to 546g/m2, or more fragile documents.

Energy efficient
The DR-6010C doesn’t just save time, it cuts energy consumption too. It’s one of the most energy efficient device in it class and can be automatically switched on and off, in-line with the PC it’s connected to.

Optimum quality
A huge range of powerful features such as Auto-Colour Detection, Text Orientation Recognition, Auto Paper Size and Deskew detection ensure superb quality and optimum efficiency.

Small yet built for tough workloads
Despite the DR-6010C being small enough to fit on any desktop it’s capable of taking on busy office requirements quickly and reliably with a suggested daily duty cycle of up to 7,500 scans a day.

User friendly
The DR-6010C can be used across a mixed range of business scanning applications. The Scan-To- Job buttons speed up productivity by allowing batches to be quickly scanned and sent to pre-defined destinations or workflow applications. Canon’s CapturePerfect software is bundled with the DR-6010C, with a Capture Perfect Software Developers Kit (SDK) also available for easy, customised integrations.

Short summary description Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI:
This short summary of the Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA DR-6010C, 8.58 x 14" (218 x 356 mm), 600 x 600 DPI, 24 bit, Sheet-fed scanner, CMOS, 100 sheets

Long summary description Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI:
This is an auto-generated long summary of Canon imageFORMULA DR-6010C Sheet-fed scanner 600 x 600 DPI based on the first three specs of the first five spec groups.

Canon imageFORMULA DR-6010C. Maximum scan size: 8.58 x 14" (218 x 356 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS. Standard input capacity: 100 sheets. Power consumption (standby): 22 W

Scanning
Maximum scan size *
8.58 x 14" (218 x 356 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CMOS
Input capacity
Standard input capacity
100 sheets
Power
Power consumption (standby)
22 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows 2000/XP/Vista
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Packaging content
Bundled software
ISIS/TWAIN Drivers, Canon CapturePerfect, Adobe Acrobat Standard
Other features
Dimensions (WxDxH)
12.5 x 10.9 x 7.3" (318 x 278 x 185.5 mm)
Power requirements
AC 220 - 240 V, (50/60 Hz)
Power management
30
Maximum media width
128 gsm