location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
285 HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1076C007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574634395
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 20.2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/2EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 year
Long product name Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black :
The short editorial description of Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

IXUS 285 HS, 20.2MP, TTL, CMOS 1/2.3",3'' LCD, Full HD, SD, SDHC, SDXC, USB 2.0, HDMI micro, 802.11b/g/n, GPS, NFC, 147g
More>>>
Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
The official marketing text of Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black as supplied by the manufacturer

Put style and performance in your pocket with this slim 12x zoom IXUS. Shoot stunning photos and Full HD movies with ease and share effortlessly via Wi-Fi and NFC.

Pocketable style
This ultra-slim and stylish metal-bodied IXUS is easy to carry with you wherever you go and features a flexible 25mm ultra-wide 12x optical zoom lens with 24x ZoomPlus; so you can easily capture every moment, near or far, in superb quality photos and movies. Auto Zoom helps you select the best framing at the touch of a button.

Instant Full HD movies
Making great movies is fun and easy. With one touch of a button you can effortlessly shoot great Full HD movies (1080p) in MP4 format. Experience the creative versatility of shooting movies using the optical zoom and still enjoy sharp, steady results thanks to the Dynamic Image Stabilizer.

Quick connections
Connect to your compatible smart device with just one tap using Wi-Fi with Dynamic NFC for easy sharing. Use Image Sync to automatically back-up new images to cloud services and capture great group shots with wireless Remote Shooting from your smart device. The Wi-Fi Button offers a quick and easy shortcut to Wi-Fi functions.

Superb quality
Enjoy exceptional quality, detailed images – even in low light - thanks to a 20.2 Megapixels CMOS sensor and DIGIC 4+ processing. An intelligent optical Image Stabilizer ensures sharp stills and steady movies in any situation, while the large 7.5 cm (3.0”) LCD screen allows easy shooting and playback.

Effortless creativity
At the touch of the shutter, Creative Shot automatically analyses the scene and creates 5 additional unique images of your original shot. Get close and capture stunning everyday detail with 1 cm Macro or simply point and shoot with Hybrid Auto and let the camera automatically create a fun HD (720p) movie summary of the day.

Short summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
This short summary of the Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon IXUS 285 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 12x, Full HD, Black

Long summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
This is an auto-generated long summary of Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black based on the first three specs of the first five spec groups.

Canon IXUS 285 HS. Camera type: Compact camera, Megapixel: 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.5 - 54 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3888 pixels
Still image resolution(s) *
5184x3888, 2592x1944, 3648x2736, 2048x1536, 640x480, 5184x2912, 3648x2048, 1920x1080, 640x360, 5184x3456, 3648x2432, 2048x1368, 640x424, 3888x3888, 2736x2736, 1536x1536, 480x480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
21.1 MP
Image formats supported *
JPG
Lens system
Optical zoom *
12x
Digital zoom *
4x
Focal length range
4.5 - 54 mm
Minimum focal length (35mm film equiv)
0.984" (25 mm)
Maximum focal length (35mm film equiv)
11.8" (300 mm)
Minimum aperture number
3.6
Maximum aperture number
7
Lens structure (elements/groups)
9/7
Extra/Smart zoom
1.6x
Combined zoom
48x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Multi Point Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.394" (0.0100 m)
Auto Focus (AF) points
1
Auto Focus (AF) points selection
Auto
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/2EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Low light sensitivity
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
19.7 - 157.5" (0.5 - 4 m)
Flash range (tele)
39.4 - 78.7" (1 - 2 m)
External flash connector
Yes
Flash sync-speed
1/2000 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
640x480@30fps, 1280x720@30fps, 1920x1080@30fps
Analog signal format system
NTSC, PAL
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
3"
Display resolution (numeric)
461000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Manual, Tungsten
Scene modes *
Fireworks, Night, Portrait
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Playback zoom (max)
10x
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hebrew, Hindi, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
GPS (satellite)
Yes
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3
Image quality adjustment
Brightness, Contrast
Image processor
DIGIC 4+
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
180 shots
Battery life (max)
4 h
Battery type
NB-11LH
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.92" (99.6 mm)
Depth
0.898" (22.8 mm)
Height
2.28" (58 mm)
Weight (including battery)
5.19 oz (147 g)
Packaging content
Cables included
AV
Battery charger included
Yes
Bundled software
CameraWindow DC Map Utility Image Transfer Utility Camera Connect
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:23
Uk has collected 9 expert reviews for Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Country Distributor
United Kingdom 2 distributor(s)