location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX720 HS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1070C014
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 20.3 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 40x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/3200 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) Voice recording PictBridge Micro-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black :
The short editorial description of Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black

20.3Mp 1/2.3" CCD, 4.3-172, 40x/4x, 3" TFT LCD, SD/SDHC/SDXC, NB-13L, 270g
More>>>
Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black:
The official marketing text of Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black as supplied by the manufacturer

Compact in Size. Long in Possibilities.

Family vacations, parties, and special moments - the PowerShot SX720 HS camera is ready for it all. Its fantastically versatile 40x Optical Zoom (24-960mm) means you can capture close-up portraits of your family, landmarks in the distance and virtually everything in between. While you're away, keep those at home updated on your travels by sharing your shots with the PowerShot SX720 HS's built-in Wi-Fi® and NFC connectivity. Your memories are precious, so whether you're snapping a picture of the sunset, capturing fun outings with friends or shooting a home movie to treasure for a lifetime, a 20.3 Megapixel CMOS sensor and the DIGIC 6 Image Processor combine to bring you stunning images and spectacular 1080p Full HD video. At the end of each day, you can enjoy your Story Highlights as the PowerShot SX720 HS automatically compiles your images and video into a mini highlight reel complete with music and effects. All these features and more are beautifully packaged in a slim design, resulting in a camera ideal for travelers, families and anyone who wants to capture the important moments in life.

Short summary description Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black:
This short summary of the Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX720 HS, 20.3 MP, 5184 x 3888 pixels, CCD, 40x, Full HD, Black

Long summary description Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX720 HS. Camera type: Compact camera, Megapixel: 20.3 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 40x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 9.52 oz (270 g). Product color: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
20.3 MP
Sensor type *
CCD
Maximum image resolution *
5184 x 3888 pixels
Still image resolution(s) *
5184 x 3888, 3648 x 2736, 2048 x 1536, 640 x 480, 5184 x 2912, 3648 x 2048, 1920 x 1080 640 x 360, 5184 x 3456, 3648 x 2432, 2048 x 1368, 640 x 424, 3888 x 3888, 2736 x 2736, 1536 x 1536, 480 x 480
Image stabilizer *
Yes
Total megapixels
21.1 MP
Image formats supported *
JPG
Lens system
Optical zoom *
40x
Digital zoom *
4x
Focal length range
4.3 - 172 mm
Minimum focal length (35mm film equiv)
0.945" (24 mm)
Maximum focal length (35mm film equiv)
37.8" (960 mm)
Minimum aperture number
3.3
Maximum aperture number
6.9
Lens structure (elements/groups)
13/11
Combined zoom
160x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Normal focusing range (tele)
2 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - ∞, 2 - ∞
Macro focusing range (wide)
0.01 - 0.5 m
Auto Mode focusing range (tele)
2 - ∞
Auto Mode focusing range (wide)
0.01 - ∞
Manual focusing range (tele)
2 - ∞
Manual focusing range (wide)
0.01 - ∞
Closest focusing distance
39.4" (1 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/3200 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
19.7 - 157.5" (0.5 - 4 m)
Flash range (tele)
19.7 - 78.7" (0.5 - 2 m)
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video recording time
300 min
Motion JPEG frame rate
29.97 fps
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio system
stereo
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
3"
Display resolution (numeric)
922000 pixels
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Micro-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Scene modes *
Fireworks, Portrait, Self-portrait, Sports
Shooting modes *
Auto
Photo effects *
Black&White, Negative film, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
GPS (satellite)
Yes
Camera file system
DCF, DPOF 1.1, Exif 2.3
Multi-shot
Yes
Built-in processor
Yes
Image processor
DIGIC 6
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
250 shots
Battery type
NB-13L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.32" (109.7 mm)
Depth
1.41" (35.7 mm)
Height
2.51" (63.8 mm)
Weight
9.52 oz (270 g)
Packaging content
AC adapter included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:49
Uk has collected 36 expert reviews for Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:55:49
These issues are all the more pressing in a compact-shaped camera. Cramming a 40x zoom into a camera that’s just 38mm thick can’t be easy, or else everyone would be doing it. It remains to be seen whether Canon’s move to 40x is based on technical progress...
Bottom line I'm not convinced that the 40x zoom is a big asset compared to the 30x and smaller zooms in other pocket ultra-zoom cameras. Personally, I'd much rather have a Panasonic FZ330 (or its more affordable predecessor, the FZ200) with its 24x zoom and constant...
60%
pocket-lint.com
Updated:
2016-11-14 19:55:49
Ah, the compact superzoom. Over the years they've got smaller yet, somehow, have managed to cram more and more features in. In the case of the Canon PowerShot SX720 HS it's all about the zoom - 40x optical zoom, no less. Which is quite a feat. In the han...
Bottom line In one sense the PowerShot SX720 HS offers plenty because of its significant lens properties, plus the likes of 1080p movie recording at 60fps. In another sense it's a long way behind the likes of the Panasonic TZ80 because there's no touchscreen and no b...
0%
chip.com.my
Updated:
2016-11-26 04:13:33
DSLRs and mirrorless camera are all the rage these days, but what if you just wanted a simple compact solution that isn't complicated to operate? Sure, your smartphone might provide a decent option, but not all smartphones these days have that great of a...
Good 40x zoom, Compact...
Bad Image stabilisation decreases as you zoom in more...
Bottom line The Canon SX720 HS is a compact camera that is impressive in more ways than one. Its compact design makes it easy to keep even in the smallest of compartments, while the image quality is great if you're shooting casually when you're out and about.(previo...
0%
reviewed.com
Updated:
2019-12-11 03:54:09
Like most point and shoots, the SX720 HS has a fixed 3-inch, 922k-dot LCD on the back. It does its job, but unless you have the brightness turned all the way up, it can be tough to see in bright daylight. You can get away with tilting the camera downward...
Bottom line You can do better for the moneyLong story short, if you need a ton of zoom in a small package the older Canon PowerShot SX710 HS, Nikon Coolpix S9900, and Panasonic Lumix ZS60 are all better values than the SX720 HS. You may drop from a 40x zoom down to 3...
67%
cameralabs.com
Updated:
2016-11-14 19:55:49
Canon's PowerShot SX720 HS is the company's flagship pocket super-zoom camera. Announced in February 2015 it's the successor to the year-old SX710 HS. The SX720 HS shares the same 20 Megapixel resolution and 1080 / 60p movie mode as its predecessor, but e...
Good 40x 24960mm optical zoom, Compact, pocketable design, Excellent image stabilisation, Builtin Wifi with NFC...
Bad Lacks a viewfinder, Lacks a touchscreen, Lacks RAW shooting, Poor AF in low light when zoomed in.
Bottom line Canon's PowerShot SX720 HS is the company's flagship pocket super-zoom camera, boasting nothing less than a 40x optical zoom. It shares the same 20 Megapixel resolution and 1080 / 60p movie mode as its predecessor, the SX710 HS, but extends the optical zo...
0%
photographyblog.com
Updated:
2016-11-14 19:55:49
Canon's latest superzoom travel compact camera, the Canon PowerShot SX720 HS, features a 40x optical zoom lens, which is an equivalent of 24-960mm in 35mm terms. A digital zoom (called Zoom Plus) of 80x is also available. A further digital zoom of 120x ca...
Bottom line Canon's SX range of travel compact cameras have long been popular, and with merit because they've been well crafted. The Canon PowerShot SX720 HS continues that tradition, housing a market-leading 40x optical zoom in a slim and sleek body design, which i...
90%
imaging-resource.com
Updated:
2016-11-14 19:55:49
The Canon SX720 is capable of continuous shooting bursts of up to 5.9 shots/second, which lowers to 4.6 shots/sec while utilizing continuous AF. Still image aspect ratios offered are 16:9, 3:2, 4:3 and 1:1. Full HD video is offered in both 30p and 60p for...
0%
steves-digicams.com
Updated:
2016-11-14 19:55:49
The PowerShot SX720 HS builds upon the SX710 from last year with a few nice improvements, namely a new updated zoom lens. Like its predecessor, the SX720 offers a 20.3MP CMOS image sensor, DIGIC 6 processor, a 3.0-inch LCD screen, and Full HD video captur...
Good Lots of manual controls, Powerful 40x zoom lens, Wide angle view (24mm), Macro focus as close as 1 cm, High image quality overall, Full HD video, Dial eases menu navigation, Fast burst shooting, Attractive digital filters, In bright light, tracking AF is...
Bad AF can be unreliable at max. zoom, No RAW mode, Max. shutter speed of 15 seconds (no bulb), Tracking AF had difficulty in shadows, At full zoom, AF can be unreliable, Low light image quality could be better, Seek assist feature is not extremely helpful, L...
Bottom line The SX710 packed an impressive 30x optical zoom into its petite frame, which is now bested by more than 10x with the SX720's new 40x optical zoom lens. This new lens covers and equivalent zoom range of 24-960mm, which Canon claims makes the SX720 HS a goo...
0%
about.com
Updated:
2016-11-16 01:55:26
Compare Prices from AmazonAlthough thin fixed lens cameras have been declining in popularity in recent years, they continue to showcase constantly improving feature sets. The Canon SX720 HS is the latest of these powerful thin cameras. As shown in my Cano...
Good Great optical zoom lens measurement at 40X, Very thin camera that's easy to fit in a pocket, 20MP image quality is adequate when shooting in good lighting conditions, Good autofocus speeds versus its peers, LCD screen is sharp and bright...
Bad Price is a little high versus other point and shoot cameras, Burst modes are somewhat limited by a small camera buffer, Camera buttons are too small to be used comfortably, Maximum ISO setting of 3200 equals a camera that struggles in low light, Some prob...
Bottom line Although thin fixed lens cameras have been declining in popularity in recent years, they continue to showcase constantly improving feature sets. The Canon SX720 HS is the latest of these powerful thin cameras. As shown in my Canon PowerShot SX720 review...
0%
lifewire.com
Updated:
2019-12-11 03:54:09
Who says good things don't come in small packages? Canon considers its SX720 HS a compact camera, but within its tiny form factor is an impressive 40x zoom lens that also features optical image stabilization. Add in its 20-megapixel sensor and Full HD vid...
Good Clean design, Optical image stabilization (IS), Solid zoom range, Wireless connectivity...
Bad No 4K video, Minimal manual options, No touchscreen display, Not weather-sealed...
Bottom line Small but mighty.Anyone who thinks good things can't come in small packages has clearly never taken the SX720 HS for a spin. It's not going to blow you away, but during testing, we came to love the versatility in such a compact form factor. At a time whe...
80%
lifewire.com
Updated:
2019-12-11 03:54:09
Although thin fixed lens cameras have been declining in popularity in recent years, they continue to showcase constantly improving feature sets. The Canon SX720 HS is the latest of these powerful thin cameras. As shown in our Canon PowerShot SX720 review...
Good Good photo quality, Great battery life, Lightweight and portable...
Bad No touchscreen feature, Photos in low-light settings could be better...
0%