location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9 X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0924C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292051841
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 20.2 MP CMOS Touchscreen Brown, Silver
  • - Image sensor size: 1"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 125 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Micro-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver :
The short editorial description of Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver

20.2MP, 1.0" CMOS, f=10.2-30.6mm, 3x Optical Zoom, Full HD Video, Wi-Fi 802.11b/g/n, NFC, Micro USB B, Micro HDMI, SD/SDHC/SDXC, 3.0" TFT LCD Touchscreen
More>>>
Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:
The official marketing text of Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver as supplied by the manufacturer

Slim Brilliance

Impressive image quality. Stunning videos. A camera that’s slim and comfortable. The PowerShot G9 X camera is all this and more, featuring a 20.2 Megapixel, 1.0-inch High-Sensitivity CMOS sensor, Canon’s powerful DIGIC 6 Image Processor and a fast, f/2.0–4.9 lens that helps you capture inspiring images – even in low light – with detail and color to match. Whether you carry it in your hand, a bag or inside a pocket, the PowerShot G9 X can accompany you anywhere you go and is slim enough to quickly be in your grasp when opportunity knocks. Subjects in the distance become closer with a 3x Optical Zoom lens (28–84mm equivalent). Movement can be captured in stunning Full HD video, or frozen in beautiful increments with up to 6.0 fps continuous shooting. Should you find yourself gazing at the stars, switch into Star Mode and admire the view. With a convenient control ring for quick adjustments on the fly, built-in Wi-Fi and NFC for simple sharing and its appealing portability, the PowerShot G9 X is ready when you are, where you are.

Short summary description Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:
This short summary of the Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G9 X, 20.2 MP, 5472 x 3648 pixels, CMOS, 3x, Full HD, Brown, Silver

Long summary description Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:
This is an auto-generated long summary of Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver based on the first three specs of the first five spec groups.

Canon PowerShot G9 X. Camera type: Compact camera, Megapixel: 20.2 MP, Image sensor size: 1", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 3x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 6.53 oz (185 g). Product color: Brown, Silver

Picture quality
Image sensor size *
1"
Camera type *
Compact camera
Megapixel *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
16:9 - L: 5472 x 3080; M: 4320 x 2432, 1920 x 1080; S: 720 x 408 3:2 - L: 5472 x 3648, M: 4320 x 2880, 2304 x 1536, S: 720 x 480 4:3 - L: 4864 x 3648, M: 3840 x 2880, 2048 x 1536, S: 640 x 480 1:1 - L: 3648 x 3648; M: 2880 x 2880, 1536 x 1536; S: 480 x 480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
20.9 MP
Image formats supported *
JPG, RAW
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
10.2 - 30.6 mm
Minimum focal length (35mm film equiv)
1.1" (28 mm)
Maximum focal length (35mm film equiv)
3.31" (84 mm)
Minimum aperture number
2
Lens structure (elements/groups)
8/6
Extra/Smart zoom
6x
Combined zoom
12x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus
Normal focusing range (tele)
0.35 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - ∞
Macro focusing range (wide)
0.05 - 0.5 m
Closest focusing distance
1.97" (0.0500 m)
Auto Focus (AF) points
31
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
125
ISO sensitivity (max) *
12800
ISO sensitivity
125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 12800
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Second curtain synchro, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
19.7 - 236.2" (0.5 - 6 m)
Flash range (tele)
19.7 - 94.5" (0.5 - 2.4 m)
Flash sync-speed
1/2000 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
640x424@30fps, 1920x1080@15fps, 1920x1080@30fps, 1920x1080@60fps
Analog signal format system
NTSC, PAL
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio system
stereo
Audio formats supported
LC-AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
3"
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Micro-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Data network
Not supported
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten, Underwater
Scene modes *
Fireworks, Night, Portrait, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Shutter priority
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Highlights, Movie, Single image, Slide show
Histogram
Yes
Image editing
Crop, Resizing, Rotating
Camera file system
DCF 2.0, Exif 2.3
Image processor
DIGIC 6
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product color *
Brown, Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
220 shots
Battery type
NB-13L
Battery recharge time
5 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
3.86" (98 mm)
Depth
1.21" (30.8 mm)
Height
2.28" (57.9 mm)
Weight
6.53 oz (185 g)
Weight (including battery)
7.37 oz (209 g)
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
CameraWindow DC Map Utility Image Transfer Utility Camera Connect Digital Photo Professional
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:42
Uk has collected 71 expert reviews for Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2016-11-14 19:55:42
Canon's premium compact is notable as the slimmest camera to pack a one-inch sensor. It's controlled via the 3in touchscreen monitor and an assignable lens collar dial circling the 3x optical zoom. It also offers Wi-Fi with NFC connectivity, RAW support a...
Good It's the first oneinch sensor camera slim enough to fit in a top pocket, Responsive and intuitive touchscreen controls, Highly detailed shots possible, even in very low light, Useful compnion app for WiFi control, Well executed variable lens collar dial...
Bad No viewfinder, Few physical controls, relying mainly on the touchscreen, No 4K video support, The zoom lens is only 3x magnification, The monitor is fixed with no articulation...
Bottom line This slim and stylish compact is capable of remarkable detail and clarity, even in very low light, thanks largely to it's 20.2MP one-inch sensor. It's a pity the monitor is not articulated, but the touchscreen menu is convenient, giving fast access to som...
93%
expertreviews.co.uk
Updated:
2016-11-14 19:55:42
Five things help it to stand out from the 1in sensor pack. For starters, you’re not forced to settle with boring black. That’s the model that I was sent for review, but I’m much more enamoured by the silver and tan finish.More significantly, this is the s...
Bottom line I'd have loved to see better battery life, nippier performance and slightly more to grip onto on the front of the camera. However, the concept is so strong that these drawbacks pale into insignificance. This is a camera that no one could complain is too h...
100%
amateurphotographer.co.uk
Updated:
2016-11-14 19:55:42
Back in 2009, Canon revitalised the enthusiast compact camera market with the PowerShot S90, a pocket-sized model with lots of external controls, raw format recording and above-average image quality. With its unusually fast f/1.8 aperture at wideangle and...
Good Slim, pocketable design, Good image quality from 1in sensor, Well-implemented touchscreen...
Bad Unambitious lens, Limited physical controls, Unreliable autofocus in low light...
70%
gadgetspeak.com
Updated:
2016-11-14 19:55:42
Canon are best known – and rightly so – for their professional and semi-professional DSLR units. They also do two small pocket camera brands the IXUS and the Power Shot. IXUS unit are always small and sometimes tiny, the size of the Power Shot units vary...
84%
dpexpert.com.au
Updated:
2016-11-14 19:55:42
The G9 X is one of a pair of new compacts from Canon (the G5 X for review next week) that have the same 20 megapixel 1” sensors and processors in different body forms. The smaller G9 X has a 28—84mm (equivalent) f2—4.9 stabilised lens. The touch-sensitive...
Good The RAW image quality is excellent with decent quality up to ISO2500. The Digital Photo Professional 4 RAW converter automatically applies discreet noise reduction which doesn't blur fine detail. The sensor/processor does a good job of keeping detail in s...
Bad The monitor blacks out in bright sunlight. Auto focus is a little slow and burst mode in RAW is very sluggish...
Bottom line To see the G9 X is to love it. It is a beautiful pieces of industrial design. The combination of silver metal and tan leather (both faux?) on the review camera is particularly attractive. Right now, with the cashback, the Australian price is remarkably co...
0%
reviewed.com
Updated:
2016-11-14 19:55:42
If you're like most people, your smartphone has taken over as your primary camera. It's not hard to see why: it's convenient, always in your pocket, and the easiest way to share moments with friends and family.But there's always room for a second camera...
Bottom line A rock solid camera at fair price Smartphones have completely changed the photography world. They're convenient, fast, and user-friendly. And the increased competition has driven down prices so that DSLRs and mirrorless cameras are cheaper than they'v...
80%
pocket-lint.com
Updated:
2016-11-14 19:55:42
On the evidence of the Canon PowerShot G9 X it's time to wave goodbye to the company's older, small-sensor PowerShot cameras. Why? Because the G9 X packs a large 1-inch sensor size into a slender body, making a good case to out-and-out replace models such...
Good Slim design and good looks, capable autofocus system, good image quality to ISO 1600, dabbling with the future in touchscreen-based controls...
Bad The G7 X makes a lot more sense, Auto ISO opts for high sensitivities, limited zoom range and max aperture, no tilt-angle screen, odd shutter position, no d-pad...
Bottom line The Canon PowerShot G9 X is an accomplished compact camera, but one that feels like a fill-in for the company's wider 1-inch sensor range, not quite a knock-out product in its own right. It does show off some interesting work-in-progress ideas such...
80%
photoreview.com.au
Updated:
2016-11-14 19:55:42
Pursuing the goal of a genuinely pocketable camera with high resolution and superior performance to smart-phones and similarly-sized compact digicams, Canon's PowerShot G9 X competes head-to-head against Sony's RX100 cameras. It's smaller than the Sonys...
Bottom line The G9 X appears to be the lightest and most compact of cameras with one-inch type (13.2 x 8.8 mm) sensors currently available. Its nearest rival is the Sony RX100 Mark III, which measures 101.6 x 58.1 x 41 mm and weighs 290 grams with battery and card.Li...
88%
trustedreviews.com
Updated:
2016-11-14 19:55:42
Serious compacts get even slimmer Fancy a compact capable of taking CSC-grade images that will easily fit in your pocket? In the past, the Sony RX100 series has been the go-to recommendation, but Canon has released an alluring alternative. The PowerShot...
Good Slim, pocketable design, Good image quality from 1in sensor, Well-implemented touchscreen...
Bad Unambitious lens, Limited physical controls, Unreliable autofocus in low light...
Bottom line Canon PowerShot G9 X: Image quality Resolution: The G9 X gets about as much out of its 20MP sensor as possible, recording over 3500 l/ph at ISO 125 before succumbing to aliasing artefacts. But you'll only get this in raw; noise reduction smoothing limits...
70%
techradar.com
Updated:
2016-11-14 19:55:42
Like the G5 X launched at the same time, the G9 X has the same 20.2Mp 1-inch type back-illuminated CMOS sensor as the PowerShot G7 X, which impressed us when we tested it back in 2014. Once again this sensor is coupled with Canon's Digic 6 processor and t...
Good 1, inch type BSI sensor, Small size, Advanced controls...
Bad Limited focal length range, No viewfinder...
Bottom line Its 1-inch BSI sensor, small size and attractive build make this a pretty appealing option for those who appreciate the benefit of a powerful, carry-anywhere dedicated camera over a smartphone...
90%
techradar.com/au/
Updated:
2016-11-14 19:55:42
Like the G5 X launched at the same time, the G9 X has the same 20.2Mp 1-inch type back-illuminated CMOS sensor as the PowerShot G7 X, which impressed us when we tested it back in 2014. Once again this sensor is coupled with Canon's Digic 6 processor and t...
Good 1inch type BSI sensor, Small size, Advanced controls...
Bad Limited focal length range, No viewfinder...
Bottom line Its 1-inch BSI sensor, small size and attractive build make this a pretty appealing option for those who appreciate the benefit of a powerful, carry-anywhere dedicated camera over a smartphone...
0%
amateurphotographer.co.uk
Updated:
2016-11-14 19:55:42
Canon PowerShot G9 X Hands-on First Look At a glance 20.2-million-pixel 1in sensor 28-84mm equivalent f/2-4.9 lens Optical image stabilization ISO 125-12800 Shutter speeds 30-1/2000 sec + bulb 3-in 1.04-million-dot fixed touchscreen 6.0 fps continuous sho...
Bottom line APs Michael Topham tries out the Canon PowerShot G9 XWith the PowerShot G9 X, Canon is clearly targeting a slightly different segment of the market to those its catering for with the G7 X and G5 X. It looks like it could be a really nice pocket camera f...
0%
gizmodo.com.au
Updated:
2017-10-14 02:15:08
What makes a great small camera? For some, it must have comfortable controls. For others, it must actually fit comfortably in a pants pocket. We're so picky! Canon's two new high-end compacts have two different beautiful exteriors that almost make me forg...
0%
au.pcmag.com
Updated:
2018-06-03 02:41:57
Photographers pay a premium for compact cameras with 1-inch image sensors—Sony's most expensive pocket model, the RX100 IV, sells for close to $1,000. Canon is attempting to slash the price of entry with the $529.99 G9 X, but it's still a significant purc...
Good Sharp lens, 1-inch image sensor, Very compact, Lens control ring, Touch-sensitive LCD, Fun Creative Shot mode, Wi-Fi...
Bad Limited zoom range, Narrow telephoto aperture, Largely touch-based control system, Slow when shooting Raw, Video tops out at 1080p30...
Bottom line The Canon PowerShot G9 X is the smallest camera you can get with a 1-inch image sensor, but it has a limited zoom range and is very slow when shooting in Raw format...
70%
gizmodo.co.uk
Updated:
2019-12-14 04:41:16
What makes a great small camera? For some, it must have comfortable controls. For others, it must actually fit comfortably in a trouser pocket. So picky! Canon's two new high-end compacts have two different beautiful exteriors that almost make me forget t...
Bottom line The best case for the G9 X is that it is the most compact camera with a one-inch sensor out there. That's worth quite a bit, and for £415, it can hang with the competition. But if performance is really important to you, you simply must stump up the cash f...
0%
tomsguide.com
Updated:
2016-11-14 19:55:42
The Canon PowerShot G9 X provides a photographic edge over your smartphone's camera (for still images), without taking up too much pocket space. It's svelte, with a surprisingly robust case. Priced at $429, the G9 X merges the best aspects of a pocket cam...
Good Compact desig, Handy touch scree, Fine image quality by day and night...
Bad So-so video...
Bottom line You will certainly get nice still images with the G9 X. Although video quality is just OK, still images are often comparable to those of higher-end bridge cameras such as Sony's RX100 III or even Canon's own PowerShot G7 X. All of this comes in a very sli...
70%
whatdigitalcamera.com
Updated:
2016-11-14 19:55:42
Andy Westlake tries out Canon's slim, stylish compact with a 1in sensor - the G9 XBack in 2009, Canon revitalised the enthusiast compact camera market with the PowerShot S90, a pocket-sized model with lots of external controls, raw format recording and ab...
Good Slim, pocketable design, Good image quality from 1in sensor, Wellimplemented touchscreen...
Bad Unambitious lens, Limited physical controls, Unreliable autofocus in low light...
Bottom line Reviews Compact Camera Reviews Canon PowerShot G9 X review Andy Westlake February 29, 2016 0shares 0shares Andy Westlake tries out Canon's slim, stylish compact with a 1in sensor - the G9 X Product Overview Overall rating: 70% Canon PowerShot G9 X Feature...
70%
dxomark.com
Updated:
2016-11-14 19:55:42
Canon's G series of enthusiast compacts are some of the best-known and most enduring range of digital cameras, though inevitably over the years they've undergone some fundamental changes. — Not the least is the move from the smaller-type sensor formats to...
Bottom line Canon's G-series models offer class-leading performance, but Canon has introduced different classes of G-series cameras, making the choice somewhat more complicated. Still aimed at the enthusiast, the G9 X, however, is an entry-level model. It has a decen...
0%
photographyblog.com
Updated:
2016-11-14 19:55:42
The Canon PowerShot G9 X is the latest of Canon's premium compact cameras. Announced at the same time as the G5 X, it features the same one-inch type, 20.2 million pixel CMOS sensor as last year's G7 X. Not a replacement for the G7 X, rather the G9 X sits...
Bottom line Once again Canon has produced a very appealing compact camera for those looking for something which is pocket friendly but retains many of the high quality features which something bigger and more advanced has. The fact that the Canon PowerShot G9 X uses...
90%
cameralabs.com
Updated:
2016-11-14 19:55:42
Canon's certainly covering all bases with the PowerShot G series which now consists of five models. The oldest G1X Mark II remains the flagship with its larger 1.5in sensor and 5x zoom. The remaining four share the same 1in / 20 Megapixel sensor that's pr...
Good Smallest conventional camera with a 1in sensor, Very capable touch-screen. Quick and easy to control, Full manual control over exposure and focus, Built-in Wifi with NFC and good smartphone control, USB charging in-camera but also supplied with AC charger...
Bad Basic 3x optical zoom. A little soft at 28mm in corners, Lens focal ratio slows down at 84mm to f4.9, No viewfinder. Screen doesn't tilt either, No in-camera panorama mode, Burst speed in RAW is very slow, Continue: In depth...
Bottom line Canon's PowerShot G9X is the slimmest traditional compact to feature a 1in sensor - giving it superior quality to most phones and compacts but without compromising its pocketability. Indeed the G9X is almost exactly the same size as Canon's earlier S120...
0%
imaging-resource.com
Updated:
2016-11-14 19:55:42
But enough of the body, what does the Canon G9X give you inside that trim package? Well, you get the exact same 20.2-megapixel, backside-illuminated CMOS image sensor as used in the Canon G3X and G7X, widely reported -- but I don't believe ever officially...
Good Smallest 1-inch sensor camera available; Slips in a pants pocket almost unnoticed; Bright lens at wide-angle; Great image quality; Swift 6.5 fps JPEG burst shooting; Intuitive touch-screen control; In-camera Wi-Fi gets images onto your phone easily...
Bad Limited 3x zoom range; Tighter wide-angle than competitors; JPEG buffer limited to 10 frames; very slow bracketing / raw burst shooting; Touch-screen menus take lots of tapping; Poor battery life...
80%
steves-digicams.com
Updated:
2016-11-14 19:55:42
The G9 X also boasts a 3.0" touchscreen LCD display, Wi-Fi & NFC capability, intelligent image stabilization, a new Star Mode focuses one capturing the heavens at night, built-in flash, built-in ND filter, dedicated hot shoe, a 3.5mm mini-jack, and DSLR-e...
Good Scene Recognition and Program modes are accurate and produce pleasing images, Dedicated Video Capture Button is always ready to record, DIGIC 6 image processor helps produce 6.35fps burst capture, Captures pleasing exposures, with good color, Intelligent...
Bad Some noticeable noise in all images, which is surprising considering the larger image sensor...
Bottom line In late 2015, Canon announced two new 2015 entries to its powerful G-series line of compact point-and-shoot cameras; the PowerShot G5 X and PowerShot G9 X. The Canon PowerShot G9 X boasts a 20.2-megapixel high sensitivity CMOS image sensor mated to the DI...
0%
dpreview.com
Updated:
2017-07-04 01:08:24
While most of the cameras in this category fall within the relatively narrow $500-$800 range (with a few exceptions), products in this roundup vary quite a bit in terms of sensor size, number and type of control points, zoom range, video capabilities and...
0%
photographybay.com
Updated:
2017-10-13 02:13:34
The Canon PowerShot G9 X and G5 X round out Canon's top-of-the-line G-Series brand. Here's a quick look up close with them.The G9 X resides a step below the excellent PowerShot G7 X but is available in a silver and brown design in addition to the more tra...
0%
Country Distributor
Deutschland 1 distributor(s)