location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CDPM 77883 X Freestanding 16 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDPM 77883 X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32000918 show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 08:31:43
The date of the most recent change of the data-sheet in Icecat's system
Candy 32000918 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CDPM 77883 X Freestanding 16 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding
  • - 16 place settings
  • - 43 dB
More>>>
Short summary description Candy CDPM 77883 X Freestanding 16 place settings:
This short summary of the Candy CDPM 77883 X Freestanding 16 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CDPM 77883 X, Freestanding, Stainless steel, Stainless steel, 16 place settings, 43 dB, 10 L

Long summary description Candy CDPM 77883 X Freestanding 16 place settings:
This is an auto-generated long summary of Candy CDPM 77883 X Freestanding 16 place settings based on the first three specs of the first five spec groups.

Candy CDPM 77883 X. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 16 place settings, Noise level: 43 dB. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.95 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 304 kWh, Annual water consumption: 2880 L

Design
Appliance placement *
Freestanding
Door color *
Stainless steel
Control panel color
Stainless steel
Built-in display *
Yes
Performance
Noise level *
43 dB
Number of place settings *
16 place settings
Number of washing programs *
9
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.95 kWh
Water consumption per cycle *
10 L
Weight & dimensions
Depth
23.6" (600 mm)
Height
33.5" (850 mm)
Width *
23.6" (600 mm)
Other features
Drying class
A
Annual energy consumption
304 kWh
Annual water consumption
2880 L