location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Busch-Jaeger 6122/02-884 Wired Wall White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Busch-Jaeger Check ‘Busch-Jaeger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6122/02-884
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6132-0-0270
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011395135297
Category:
Device that detects moving objects, particularly people. A motion detector is often integrated as a component of a system that automatically performs a task or alerts a user of motion in an area e.g. intruder or burglar alarm.
Motion Detectors Check ‘Busch-Jaeger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Busch-Jaeger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Busch-Jaeger 6132-0-0270 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Busch-Jaeger 6122/02-884 Wired Wall White :
The short editorial description of Busch-Jaeger 6122/02-884 Wired Wall White

Busch-Watchdog 180 Flush-Mounted Comfort Sensor II, Solo Control Element, Studio White Matt
More>>>
Short summary description Busch-Jaeger 6122/02-884 Wired Wall White:
This short summary of the Busch-Jaeger 6122/02-884 Wired Wall White data-sheet is auto-generated and uses the product title and the first six key specs.

Busch-Jaeger 6122/02-884, Wall, Indoor, White, IP20, 5 lx, 31.5" (0.8 m)

Long summary description Busch-Jaeger 6122/02-884 Wired Wall White:
This is an auto-generated long summary of Busch-Jaeger 6122/02-884 Wired Wall White based on the first three specs of the first five spec groups.

Busch-Jaeger 6122/02-884. Mounting type: Wall, Placement: Indoor, Product color: White. Connectivity technology: Wired, Detection distance: 590.6" (15 m). Width: 2.48" (63 mm), Depth: 1.1" (28 mm), Height: 2.48" (63 mm). Package width: 3.62" (92 mm), Package depth: 3.07" (78 mm), Package height: 2.28" (58 mm)