location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQ735 Sauce
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQ735SAUCE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201056522 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 08:47:24
The date of the most recent change of the data-sheet in Icecat's system
Braun MQ735SAUCE user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Immersion blender 0.5 L 13300 RPM Black, Stainless steel
  • - Chopper
  • - 750 W
Long product name Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel :
The short editorial description of Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel

MQ735 Sauce - 750W, 13300 RPM, Stainless steel/Plastic, Black/Silver
More>>>
Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel:
The official marketing text of Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel as supplied by the manufacturer

Multiquick 7 hand blender MQ 735 Sauce

The MQ7 series of hand blenders feature Smart Speed control, a revolutionary technology - the more you squeeze the more power you get. Increase the hand blender speed by gently pressing the speed regulator button. You can easily prepare all your recipes with one hand, changing the speed in real time, without interruptions. That means no more awkward speed dials. One squeeze, all speeds!

A unique blend of convenience and performance

To enable maximum comfort during use, the MQ 735 features an extra large speed button and soft grip handle, making it very comfortable to hold and control. With the Braun patented Power Bell – a combination of ultra hard stainless steel blades and a unique blending bell shape – you are guaranteed to get the best Braun blending performance every time.

Prepare meals with a range of accessories

The Braun Multiquick 7 hand blender MQ 735 comes with all the essential accessories you'll need in the kitchen. Included in pack are a 600ml beaker to help you blend a variety of soups and sauces, a 500ml chopper accessory that can chop carrots in 7 seconds and meat in 10 seconds and an anti splash stainless steel whisk to help you easily beat egg whites or whip cream for soufflés and desserts. When you're finished, simply detach the stainless steel shaft for easy cleaning. Owing to their German technology, Braun Multiquick hand blenders are built to perform for years to come.

Short summary description Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel:
This short summary of the Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Braun MQ735 Sauce, Immersion blender, 0.5 L, 750 W, Black, Stainless steel

Long summary description Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel:
This is an auto-generated long summary of Braun MQ735 Sauce 0.5 L Immersion blender 750 W Black, Stainless steel based on the first three specs of the first five spec groups.

Braun MQ735 Sauce. Bowl capacity: 0.5 L, Rotational speed (max): 13300 RPM. Type: Immersion blender, Product color: Black, Stainless steel. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W

Performance
Bowl capacity *
0.5 L
Rotational speed (max)
13300 RPM
Turbo
Yes
Chopper
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product color *
Black, Stainless steel
Soft grip
Yes
Dishwasher-proof parts
Yes
Material
Blending bowl material
Plastic
Shaft material
Stainless steel
Blade material
Stainless steel
Power
Power *
750 W
Packaging content
Measuring cup
Yes
Whisk
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)