location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bourgini Check ‘Bourgini’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Multi Blender 1.5l
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.2015.00.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868209474
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Bourgini’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bourgini: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2021 15:46:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop blender 1.5 L Number of speeds: 2 Black, Stainless steel, Transparent
  • - Pulse function Ice crushing
  • - 750 W
Long product name Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent :
The short editorial description of Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent

Classic Multi Blender 1.5l
More>>>
Short summary description Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent:
This short summary of the Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Bourgini Classic Multi Blender 1.5l, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 750 W, Black, Stainless steel, Transparent

Long summary description Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent:
This is an auto-generated long summary of Bourgini Classic Multi Blender 1.5l Tabletop blender 750 W Black, Stainless steel, Transparent based on the first three specs of the first five spec groups.

Bourgini Classic Multi Blender 1.5l. Bowl capacity: 1.5 L. Type: Tabletop blender, Product color: Black, Stainless steel, Transparent. Blending bowl material: Glass, Housing material: Stainless steel, Material jar(s): Glass. Power: 750 W, AC input voltage: 230 V