location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KID26V21IE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KID26V21IE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002533940
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:52:02
The date of the most recent change of the data-sheet in Icecat's system
Bosch KID26V21IE user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation instructions (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Built-in 229 L
  • - 187 L Fridge interior light
  • - 42 L Top-placed 4* 3 kg/24h
  • - 246.38 kWh
More>>>
Short summary description Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White:
This short summary of the Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 KID26V21IE, 229 L, ST, 3 kg/24h, White

Long summary description Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White:
This is an auto-generated long summary of Bosch Serie 4 KID26V21IE fridge-freezer Built-in 229 L White based on the first three specs of the first five spec groups.

Bosch Serie 4 KID26V21IE. Total net capacity: 229 L. Door hinge: Right. Climate class: ST. Fridge net capacity: 187 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 42 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 246.38 kWh. Product color: White

Design
Appliance placement *
Built-in
Product color *
White
Custom panel-ready
No
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Performance
Total net capacity *
229 L
Total gross capacity
231 L
Climate class *
ST
Fridge
Fridge net capacity *
187 L
Fridge gross capacity
189 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
5
Fridge temperature range
4 - 8 °C
Freezer
Freezer position *
Top-placed
Freezer net capacity *
42 L
Freezer gross capacity
42 L
Freezing capacity *
3 kg/24h
Storage time during power failure *
18 h
Star rating *
4*
Fresh zone
Fresh zone compartment *
No
Ergonomics
Cord length
90.6" (2.3 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
246.38 kWh
Connected load
90 W
Energy usage
0.68 kWh/24h
Weight & dimensions
Width *
21.3" (541 mm)
Depth *
21.5" (545 mm)
Height *
56.9" (1446 mm)
Weight *
105.8 lbs (48 kg)
Installation compartment width
22" (56 cm)
Installation compartment depth
21.7" (55 cm)
Installation compartment height
57.1" (145 cm)
Installation compartment dimensions (WxDxH)
22 x 21.7 x 57.1" (560 x 550 x 1450 mm)
Packaging data
Package width
24" (610 mm)
Package depth
24.8" (630 mm)
Package height
60.2" (1530 mm)
Package weight
114.6 lbs (52 kg)
Other features
No Frost system
No
Defrost function
Yes
Multi-airflow system
No
Built-in freezer
Yes
Fridge number of compressors
1
Power requirements
220 - 240 V, 50 Hz, 10 A
Anti-bacterial function
Yes
Country Distributor
Deutschland 1 distributor(s)