Boneco Air Cleaner P2261

Brand:Boneco
Model name:Air Cleaner P2261
Product code: P2261
Show alternative article codes used in the online market place
 
EAN/UPC code:7611408011371
Category:Dehumidifiers
information on the category of Boneco Air Cleaner P2261:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boneco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet, but the data-sheet is not yet checked by an Icecat editor.
Release date: 31 Dec 2007
Info modified on: 01 Aug 2011 08:53:22
Product views: 7257
This statistic is based on the 19287 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since 31 Dec 2007. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users.
Air Cleaner P2261 - air cleaner, HEPA
Boneco  Air Cleaner P2261  - Dehumidifiers6k

Boneco Air Cleaner P2261. Energy Management: 45 W, 220 V. Sound Emission: 25 dB. Color: Black, White. Weight & Dimensions: 15 " (380 mm), 6.3 " (160 mm), 18.3 " (465 mm), 137.6 oz (3900 g)

Air Cleaner P2261
Air Cleaner system.
The P2261 Air Cleaner filters the smallest particles from the air, thus ensuring clean and healthy air at home or in the office. With its unique filter system, the appliance efficiently reduces the load of pollen, dust, pet hairs, mites, smoke and smells in the air, creating an indoor climate in which allergy sufferers in particular are able to breathe.