Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Tabletop blender 1.4 L Number of speeds: 12 Aluminum, Black
- - Pulse function Ice crushing
- - 550 W
Guarantee:
2 years
Long product name Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black
:
12 Speeds, 550 W, 7 lbs, Pulse, Glass
The short editorial description of Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black
12 Speeds, 550 W, 7 lbs, Pulse, Glass
More>>>
Short summary description Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black:
This short summary of the Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.
Black & Decker FusionBlade, Tabletop blender, 1.4 L, Pulse function, Ice crushing, 550 W, Aluminum, Black
Long summary description Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black:
This is an auto-generated long summary of Black & Decker FusionBlade 1.4 L Tabletop blender 550 W Aluminum, Black based on the first three specs of the first five spec groups.
Black & Decker FusionBlade. Bowl capacity: 1.4 L. Type: Tabletop blender, Product color: Aluminum, Black. Blending bowl material: Glass, Blade material: Stainless steel. Power: 550 W. Width: 7.99" (203 mm), Depth: 9.06" (230 mm), Height: 9.49" (241 mm)