location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW2270H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LE6LA.TBE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755060830 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - 21 W
Long product name BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" LED, 16:9, 1920 x 1080, 3000:1/ 20M:1, 178° / 178°, 5ms (GTG), 250cd/㎡, D-sub / HDMI x 2
More>>>
BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Celebrating Minimalism at Its Finest

Everyday Enjoyment for Leisure and Business

A perfect embodiment of The Bauhaus’ “less is more" minimalism design philosophy, the GW2270H is a delightful complement to almost any modern space. Every aspect of its form and feature is reduced to unify simplicity and functionality into pure aesthetics. On top of it all, users get to enjoy the sheerest visual pleasure and optimal eye comfort with BenQ’s exclusive eye-caring technology. The GW2270H is not only a celebration of minimalist lifestyle and modern sleekness but also the gateway to everyday enjoyment for leisure and business.

Designed Simply for the Ultimate Sophistication

“Simplicity is the ultimate sophistication.” - Leonardo da Vinci

Exquisitely refined to complement your home and office, every detail of the GW2270H exemplifies the highest craftsmanship. The T-shaped base surface in the front is brushed with hairline treatment and adorned by a rectangular-shaped glossy black embellishment. The housing styled in black is fashioned with delicate patterns in the back to subtly catch the eye. With this classic minimalistic wonder, the GW2270H is everything you seek for the ultimate sophistication.

Flicker-free Backlight for Visual Pleasure

The Flicker-free Technology eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 200 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ Flicker-free monitor.

Better Eye Protection Low Blue Light Modes

Every Monitor produces a strain of blue spectrum light that is one of the critical causes of eye damage, eye strain, headaches and sleeping discorders. BenQ's unique Low Blue LightTM technology is designed to deal with the everyday problem of blue light exposure and allows healthier time spent in front of your computer. Switch to one of the four preset Blue Light Modes (Multimedia - 30%, Web-browsing - 50%, Office - 60%, Reading - 70%;) and reward yours eyes without having to lose the visual enjoyment.

3000:1 Native Contrast Ratio for Color Depth and Definition

An ultra-high native contrast of 3000:1, which is three times of that of general panels, adds astonishing color depth and definition to darkened, complex images with the greatest subtlety and clarity. With a native contrast ratio this high, you can expect an infinite dynamic contrast ratio that far exceeds your expectations.

True 8-bit Color Performance

An 8-bit VA panel delivers smoother and more stable color transitions by rendering a total of 16.7 million color shades simultaneously. A 6-bit panel with Advanced Frame Rate Control (AFRC) requires interpolation to display the same number of colors as a true 8-bit panel does.

178°/178° Wide-Viewing Angles

VA panels bring truly authentic colors and ultra sharp details from left, right, above and below to your eyes with a wide-viewing angle of 178°/178°. Viewing, as you know it, will never be the same.

HDMI Multimedia Interface

The latest HDMI high-speed multimedia interface* makes these monitors incredibly convenient to use - now you can enjoy digital entertainment effortlessly even with additional multimedia equipment in the future.

Win 8 Compatible

The GW2270H has passed Windows 8 certification and is fully compatible with Windows 8 color systems. Plug in the GW2270H monitor to your computer, and Windows 8 will recognize it instantly, making setup and connection effortless.

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substance, material selection, packaging design, energy-saving design and other aspects of the products.

Energy Star Qualified

The GW2270H complies with the requirement of ENERGY STAR® Program for computer Monitors, Version 6.0. Now you can enjoy saving energy and money as well as keeping the Earth lookin’ great!

Short summary description BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GW2270H, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ GW2270H LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ GW2270H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
10.6" (26.8 cm)
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
Flicker-free technology
Yes
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Network
Wi-Fi
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
No
On Screen Display (OSD)
Yes
Number of OSD languages
17
Plug and Play
No
LED indicators
Yes
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.5 W
AC input voltage
90 - 264 V
Annual energy consumption
31 kWh
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (with stand)
19.9" (506 mm)
Depth (with stand)
7.01" (178 mm)
Height (with stand)
15.7" (400 mm)
Weight (with stand)
10.1 lbs (4.6 kg)
Width (without stand)
19.9" (506 mm)
Depth (without stand)
2.01" (51 mm)
Height (without stand)
12" (304 mm)
Weight (without stand)
7.5 lbs (3.4 kg)
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Miracast
No
Energy efficiency class (old)
B
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 04:40:37
Uk has collected 18 expert reviews for BenQ GW2270H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
avforums.com
Updated:
2016-10-21 04:40:36
The BenQ GW2270H is marketed as a PC monitor suitable for the home and office, although with a marginal slant to the former, and can be picked up for significantly less than £100 at current (October 2016) prices. On paper it boasts better contrast than mo...
Bottom line The BenQ GW2270H is something of a jack-of-all trades and master of none but, given that it can be bought online (October 2016) for around just £80, you wouldn't – and shouldn't – really expect more than that. This 21.5-inch monitor is de...
80%
gadgetynews.com
Updated:
2016-10-21 04:40:37
BenQ certainly have a monitor for everyone. Here at GadgetyNews we've reviewed a few high to mid spec screens but it is now time to check out something more entry level so we give you the GW2270H.It is easy to get excited about the latest gaming panel or...
Good Easy to live with, Bargain price, Great office/work monitor, Decent picture quality, Dual monitors for under £160!...
Bad Not ideal for gamers or photo/video editors, No height adjustment...
Bottom line The BenQ GW2270H is certainly good value for money. My other half wanted to swap her BenQ DL2215 for the GW because of its more eye-friendly smarts such as flicker free viewing.The GW2270H may be entry level but it is well designed and comes in at a price...
79%
tracyandmatt.co.uk
Updated:
2017-01-18 05:12:18
What can £80 get you when shopping for a screen. When you are looking at the Benq GW2270H, it would appear, quite a bit!Right out of the box you will notice there is a 100 x 100mm VESA mount for attaching to various fixings. This opens many possibilities...
0%
gamegrin.com
Updated:
2017-05-17 03:23:28
Ah, BenQ -- probably the only monitor manufacturer I can name without a thought. We've covered a lot of them recently, probably because their range is ever-growing, with a monitor for pretty much anyone. The GW2270H 21.5inch monitor takes things down a no...
Bottom line If you're looking for a smaller sized monitor that will run you under £100, then it's perfectly adequate, and has a range of display options...
40%
techaddicts.uk
Updated:
2017-11-30 09:23:46
What can £80 get you when shopping for a screen. When you are looking at the Benq GW2270H, it would appear, quite a bit!Right out of the box you will notice there is a 100 x 100mm VESA mount for attaching to various fixings. This opens many possibilities...
0%
enostech.com
Updated:
2018-01-16 05:00:31
Following on from our last BenQ review on the RL2755HM Console Monitor, Today we will be taking a look at their GW2270 Monitor. BenQ offers a range of monitors from the plain and simple, all the way up to the extreme gamer and graphic designer. Depending...
Bottom line For a monitor that features a 1920x1080P resolution, the screen is quite crisp and clear. The colour range and clarity the GW2270H has to offer is outstanding for the price it costs. BenQ has always been known to offer vibrant colours on their screens and...
0%
monitornerds.com
Updated:
2017-09-28 04:28:14
The BenQ GW2270H is a cost-effective 22-inch 1080p monitor equipped with essential features making it ideal for enterprise or business applications. This product features an IPS panel with decent image quality and a few useful features including energy ef...
Bottom line The BenQ GW2270H offers a perfect balance of simplicity and functionality even if it appears to be a stripped-down variant. Contrast levels are excellent overall for everyday use so that you can enjoy high-quality entertainment or productivity in your hom...
90%
topnewreview.com
Updated:
2018-04-17 07:18:28
WHILE THERE ARE plenty of high-cost, flashy monitors out there, sometimes you just want something smaller, cheaper and neater. This is where the BenQ GW2270H comes in.This 22in, Full HD monitor is designed as a low-cost workhorse.Unsurprisingly...
Bottom line A great budget monitor that's perfect for anyone who wants something cheap with decent image quality...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)