location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW2470H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LDMLA.TBE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755059650
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LED AMVA+(SNB)
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 250 cd/m² 3000:1
  • - 23 W
Long product name BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8"(1920 x 1080) LED, 3000:1, 178° / 178°, 4ms, 250 cd/㎡, D-sub, HDMI x 2, 23W, 4kg
More>>>
BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Simple and Exquisite for Minimalist Living
The GW2470H VA LED monitor brings viewing pleasure to everyday work and play with exquisite details on the exterior and striking visual performance delivered by 3000:1 high contrast ratio, 178°/178°wide-viewing angle, dual HDMI and BenQ's eye-caring design, which consists of BenQ‘s Flicker-free technology and Low Blue Light modes.

Celebrating Minimalism at Its Finest

Everyday Enjoyment for Leisure and Business
A perfect embodiment of The Bauhaus’ “less is more" minimalism design philosophy, the GW2470H is a delightful complement to almost any modern space. Every aspect of its form and feature is reduced to unify simplicity and functionality into pure aesthetics. On top of it all, users get to enjoy the sheerest visual pleasure and optimal eye comfort with BenQ’s exclusive eye-caring technology. The GW2470H is not only a celebration of minimalist lifestyle and modern sleekness but also the gateway to everyday enjoyment for leisure and business.

Designed Simply for the Ultimate Sophistication

“Simplicity is the ultimate sophistication.” - Leonardo da Vinci

Exquisitely refined to complement your home and office, every detail of the GW2740H exemplifies the highest craftsmanship. The T-shaped base surface in the front is brushed with hairline treatment and adorned by a rectangular-shaped glossy black embellishment. The housing styled in black is fashioned with delicate patterns in the back to subtly catch the eye. With this classic minimalistic wonder, the GW2740H is everything you seek for the ultimate sophistication.

Flicker-free Backlight for Visual Pleasure

The Flicker-free Technology eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 200 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ Flicker-free monitor.

Visible Flickering
Place a fan before the monitor screen to check through the spinning fans for flickering

Visible Flickering
Use your camera to take a picture of the monitor screen to check for flickering

Better Eye Protection
With Low Blue Light Modes

Every Monitor produces a strain of blue spectrum light that is one of the critical causes of eye damage, eye strain, headaches and sleeping discorders. BenQ's unique Low Blue LightTM technology is designed to deal with the everyday problem of blue light exposure and allows healthier time spent in front of your computer. Switch to one of the four preset Blue Light Modes (Multimedia - 30%, Web-browsing - 50%, Office - 60%, Reading - 70%;) and reward yours eyes without having to lose the visual enjoyment.

3000:1 Native Contrast Ratio for Color Depth and Definition

An ultra-high native contrast of 3000:1, which is three times of that of general panels, adds astonishing color depth and definition to darkened, complex images with the greatest subtlety and clarity. With a native contrast ratio this high, you can expect an infinite dynamic contrast ratio that far exceeds your expectations.

True 8-bit Color Performance

An 8-bit VA panel delivers smoother and more stable color transitions by rendering a total of 16.7 million color shades simultaneously. A 6-bit panel with Advanced Frame Rate Control (AFRC) requires interpolation to display the same number of colors as a true 8-bit panel does.

178°/178° Wide-Viewing Angles

VA panels bring truly authentic colors and ultra sharp details from left, right, above and below to your eyes with a wide-viewing angle of 178°/178°. Viewing, as you know it, will never be the same.

HDMI Multimedia Interface

The latest HDMI high-speed multimedia interface* makes these monitors incredibly convenient to use - now you can enjoy digital entertainment effortlessly even with additional multimedia equipment in the future.

Win 8 Compatible

The GW2470H has passed Windows 8 certification and is fully compatible with Windows 8 color systems. Plug in the GW2470H monitor to your computer, and Windows 8 will recognize it instantly, making setup and connection effortless.

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substance, material selection, packaging design, energy-saving design and other aspects of the products.

Energy Star Qualified

The GW2470H complies with the requirement of ENERGY STAR® Program for computer Monitors, Version 6.0. Now you can enjoy saving energy and money as well as keeping the Earth lookin’ great!

Short summary description BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GW2470H, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ GW2470H LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ GW2470H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
AMVA+(SNB)
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0108 x 0.0108" (0.274 x 0.274 mm)
Color gamut
72%
3D
No
Performance
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Feet color
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
17
Power
Power consumption (typical) *
23 W
Power consumption (average)
27 W
Power consumption (PowerSave)
0.5 W
AC input voltage
90 - 264 V
Annual energy consumption
39 kWh
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 90%
Packaging content
Cables included
HDMI, VGA
Weight & dimensions
Width (with stand)
21.8" (553 mm)
Depth (with stand)
7.44" (189 mm)
Height (with stand)
16.7" (425 mm)
Width (without stand)
21.8" (553 mm)
Depth (without stand)
2.01" (51 mm)
Height (without stand)
13" (329 mm)
Weight (without stand)
8.82 lbs (4 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Active display area (W x H)
20.7 x 11.7" (527 x 296 mm)
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:19
Uk has collected 8 expert reviews for BenQ GW2470H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-31 06:08:29
There is a lot to choose from in the monitor market, provided that you are willing to spend enough money. Not everyone is willing to do that, but even with a lower budget your eyes deserve a good image. We tested 19 affordable monitors in order to find th...
Bottom line Even with a limited budget you can purchase an excellent monitor. You do need to bear in mind that you will need to compromise in some way: either a fast panel, a model with good colour fidelity, an ergonomic design, and so on.Looking purely at the pr...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)