location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL2420PT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LCWLA.TBE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755054495
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 16:02:23
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 23.8" LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - G 26 kWh 25.6 W
Long product name BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black :
The short editorial description of BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black

23.8" IPS, 2560 x 1440, 300cd/m2, 16:9, CR 1000:1, DCR 20M:1, 5ms, VGA, DVI-DL, DP1.2, HDMI1.4, Headphone Out, Line In
More>>>
BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black:
The official marketing text of BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer

Professional Monitors Engineered for Design Precision

The BL2420PT boasts a 23.8'W 2560x1440 quarter-high-definition (QHD) display built with BenQ's advanced IPS technology, providing professionals in CAD/CAM, animation, video editing and graphic arts ultra-precise color rendition and over 77% working space to enhance their work efficiency and productivity.

Short summary description BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black:
This short summary of the BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ BL2420PT, 23.8", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of BenQ BL2420PT computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

BenQ BL2420PT. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00807 x 0.00807" (0.205 x 0.205 mm)
Pixel density
123 ppi
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
RGB color space
sRGB
Color gamut
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
Animation, Energy saving, M-Book, Movie, Personal, Photo, ePaper
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Home
Product color *
Black
Feet color
Black
Certification
TCO6.0
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
Microphone in
Yes
HDCP
Yes
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.51" (14 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
25.6 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
96 - 264 V
AC input frequency
47/63 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 90%
Packaging content
Cables included
AC, DVI, USB, VGA
Weight & dimensions
Width (with stand)
22.2" (563.2 mm)
Depth (with stand)
9.43" (239.6 mm)
Height (with stand)
20.7" (524.9 mm)
Weight (with stand)
15.4 lbs (7 kg)
Width (without stand)
22.2" (563.2 mm)
Depth (without stand)
2.81" (71.5 mm)
Height (without stand)
13.3" (338.7 mm)
Weight (without stand)
9.04 lbs (4.1 kg)
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
342281
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:19
Uk has collected 9 expert reviews for BenQ BL2420PT computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Brand Image Article code product Stock Price from
BenQ BL3201PT LED display 32" 3840 x 2160 pixels 4K Ultra HD Black BenQ BL3201PT LED display 32" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
9H.LCFLB.QBE BL3201PT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)