location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JCS77.14E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755053658
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:56:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 4500 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 60 - 300" Number of colors: 1.073 billion colors
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 280 W
Long product name BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White :
The short editorial description of BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White

DLP, 3200 ANSI Lumens, 1024 x 768, CR 13000:1, Native 4:3, F= 2.59-2.87, f= 16.88-21.88mm, Zoom 1.3x, 3 x D-sub 15pin, 1 x HDMI, 1 x Composite, 1 x S-Video, 1 x RJ-45, 1 x USB B Mini, 1 x RS232, 1 x IR Receiver, 1.9kg
More>>>
BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
The official marketing text of BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer

The Best Choice at Class-leading Value

Featuring a brightness of 3,200 ANSI lumens, a high contrast ratio of 13,000:1 and an XGA resolution, the cost-effective and eco-friendly MX570 offers a stunning full-screen presentation with the finest details regardless of the ambient light level. It also supports HDMI and LAN control for better signal transmission and efficient projector management.

Short summary description BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX570, 3200 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 60 - 300"

Long summary description BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

BenQ MX570. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 10000 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame packing, Frame Sequential, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
60 - 300"
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
10000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2.59 - 2.87
Zoom ratio
1.3:1
Throw ratio
1.51 - 1.97:1
Offset
115%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported 3D formats
Frame packing, Frame Sequential, Side by side, Top and bottom
Supported graphics resolutions
1920 x 1200 (WUXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB B
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Preset modes
3D, Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Swedish, Thai, Turkish
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
280 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.1" (283 mm)
Depth
8.74" (222 mm)
Height
3.74" (95 mm)
Weight *
4.19 lbs (1.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:55:14
Uk has collected 1 expert review for BenQ MX570 data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-09-11 13:55:14
As far as budget data projectors go, the BenQ MX570 ($529) offers a good feature set. It's bright, lightweight, and has long lamp life, a nice selection of ports, and a more-than-minimal zoom ratio. Data-image quality is usable, though not spect...
Good Low price. Lightweight. Bright. Long lamp life. Strong sound system. Can project 3D content.
Bad Rainbow artifacts and noise in video...
Bottom line A good pick for schools or businesses on tight budgets, the BenQ MX570 provides a good mix of features and performance in a bright, modestly priced XGA data projector...
70%
Country Distributor
United Kingdom 1 distributor(s)