- - Touchscreen 65" Black
- - 1920 x 1080 pixels
- - 1400:1
- - Built-in speaker(s) 10 W
65" TFT LCD, 1920 x 1080,m 16:9, 350cd/m2, 1400:1, 60 Hz, USB 3.0, D-Sub, LAN, RS232, NFC, 1523 x 924 x 98 mm, 46 kg
65" Interactive Flat Panel Display RP653
Your Caring Mate for Enhanced Interactive Learning
The RP653 can help you foster a learning environment that is fun, healthy and interactive. With a 65-inch germ-resistant AG+ Screen, coupled with proficient annotation tools, the RP653 is the very fitting interactive display for teaching in a small-to-medium-sized classroom. Formed with teacher-friendly design guaranteeing nearly no warm-up time, the RP653 is your ultimate partner to achieve a touch-enhanced, smooth and fun learning experience.
An Easy and Fun Annotation Solution
The RP653 allows you to capture and share ideas on the fly. The EZWrite 3.0 annotation app, powered with an array of cooperation and annotation tools, is specially designed to inspire your class interaction and participation. To instantly activate EZWrite 3.0, you can either tap the app on the screen, or simply tap your interactive flat panel’s NFC sensor with the NFCPen and write your notes. This helps you maintain a smooth teaching flow, free from technical interruptions.
EZWrite 3.0: Inspire Learning and Participation with Ease
Pre-installed on the RP653 interactive flat panels, EZWrite 3.0 is the annotation app designed to facilitate interactive learning with pure simplicity.
Tap and Create
Students can immediately enjoy making notes with sorts of colored pencils, highlighters, and backgrounds. To create notes, you can either tap the EZWrite 3.0 app and select tools, or simply tap the NFCPen on the RP653’s NFC sensor to launch the app and start writing.
Floating Toolbar
EZWrite3.0’s floating toolbar is compatible with any input source and Android™ application. The floating on-screen menu lets you immediately change pen colors and take screenshots to enhance class interaction whenever you need it.
Multi-Touch Interactivity
Multi-touch support makes the RP653 perfect for group activities and classroom games that motivate collaboration and communication.
Data-to-Go
Save annotations as images and share them as review material through a variety of methods, including QR code, USB, or display’s internal memory.
Whiteboard Use
This app instantly turns the interactive flat panel into a full-size whiteboard for illustrating ideas, recording notes, brainstorming, and more.
Cooperation Tools
- Timer
- Buzzer
- Draw Lots
- Score Board
- Team Post
Perfect for timed team competitions and other group activities.
NFCPen: A Smart Annotation Tool Mightier Than Fingers
NFCPen is a lightweight, NFC-enabled stylus specially designed to make annotating with EZWrite 3.0 an ultra-simple experience. NFCPen offers the tactile feel of a real pen and spares your fingers the fatigue caused by long sessions of writing on the screen.
Tap-and-Write Simplicity for Annotating and Color Switching
Tap-and-Write Simplicity for Annotating and Color Switching
To create notes on the screen, just tap the NFCPen on NFC sensor to activate EZWrite, and then start writing. NFCPen is designed with double color tips. For every BenQ RP653 purchase, it comes with two NFCPens and four note-taking colors: red, green, blue, and black. Switching colors is simple:
Step 1. Choose the color. And tap the NFCPen on the NFC sensor.
Step 2. Write on screen with the selected color
Tap-and-Write Simplicity for Annotating and Color Switching
Thoughtful Design and Exceptional Durability
NFCPen comes with nearly no maintenance cost. Built with NFC technology, NFCPen is battery-free and doesn’t require device pairing. Made of reliable materials, it is water-proof and built to withstand long-term use. When you’re done with NFCPen, you can prevent misplacement by attaching it to the magnetic area on the lower bezel of your RP653.
Foster a Healthy and Effective Learning Environment
When it comes to effective learning environment, health matters. That’s why our RP653’s touchscreen comes with AG+ Screens and total Eye-care solution to curb bacterial build up*, reduce blue light emissions, and relieve eye fatigue.
AG+ Screen
To protect students’ vision, BenQ RP653 has armed with anti-glare surface to reduce screen reflections, providing students with more legible texts. In search of the upmost healthy learning environment, BenQ RP653 further introduces AG+ Screen to enhance anti-glare surface with germ-resistant performance. Every time a touch screen is swiped or tapped, it accumulates germs. The AG+ Screen is coated with the ionic silver (Ag+) agent which can kill most bacteria* on contact by disrupting their cell division mechanism. This can effectively block the spread of bacteria in your classroom.
AG+ Screen
SGS is the world’s leading inspection and verification company, providing internationally approved testing services to verify product quality and performance. Placing our trust SGS’s best-in-class facilities and world-recognized integrity, we had their experts rigidly evaluate the screen’s antimicrobial efficacy. Proved by the
JIS Z 2801:2010 testing methods, the result shows that BenQ’s AG+ Screen can effectively restrain the growth of Escherichia coli and Staphylococcus aureus. To maintain antimicrobial efficacy, please frequently wipe your touch screen with a clean, soft, lint-free cloth moisturized with a neutral detergent.
Click for the SGS Test Report
TÜV-Certified Low Blue Light Technology
TÜV-Certified Low Blue Light Technology
Blue-light emissions from displays may cause adverse health effects such as macular degeneration or disrupted melatonin secretion. BenQ’s Low Blue Light technology minimizes blue-light exposure and allows for healthier time spent in front of the display, helping you create the best and most comfortable viewing experience for you and your students.
More About BenQ Low Blue Light TÜV Rheinland Certificate
TÜV-Certified Flicker-Free Technology
With rapidly changing pixels through the backlight for constant image, LCD displays can cause small fluctuations in brightness, called flicker, which is the main cause for eye strain and visual fatigue. BenQ’s Flicker-Free technology is meticulously designed to remove LED backlight flickering and provides a zero-flicker viewing experience. This effectively reduces CVS-related eye problems and alleviates discomfort caused by looking at the screen all day.
More About BenQ Flicker-Free TÜV Rheinland Certificate
TÜV-Certified Flicker-Free TechnologyTÜV-Certified Flicker-Free Technology
Anti-Glare Display
Screen glare can cause reflected images on the screen, making it challenging for students to see, take notes, and remain focused. The RP653’s anti-glare glass surface can effectively reduce reflections, freeing students from excessive squinting with more legible text and clearer images, avoiding eye strain and facilitating more effective instruction.
TÜV Rheinland Certified Product Testing
Both Flicker-free technology and Low Blue Light technology have been rigorously tested by world-renowned TÜV Rheinland experts for true effectiveness on eliminating flickering and effectively reducing low blue light emission by our displays.
20-Point Multi-Touch Interactivity
The RP653’s 20-point multi-touch support, the leading pioneer on the market, means more students can participate at once. Students can do everything from creating artwork to playing the piano together and other sorts of highly engaging activities.
20-Point Multi-Touch Interactivity
Readability: Superior Visual Quality to Truly Engage Your Students
1920 x 1080 Full HD Resolution for Crisp Image
A stunning full HD image performance ensures sharp viewing clarity for subjects that require visual demonstration of detail-oriented images, such as Biology, Chemistry, and Fine Arts. The RP653’s rich images will engross your students from the moment you turn it on.
1920x1080 Full HD Resolution for Crisp Image
Thoughtful Design: Smooth Teaching Flow Made Possible
Teacher Friendly Design
For uninterrupted teaching, BenQ has integrated several features into display’s design for quick and easy access.
Teacher Friendly Front Bezel Design
Magnetic Area
Situated at the lower bezel of RP653, the magnetic area allows you to attach your NFCPen on display for easy storage.
NFC Sensor
The NFC sensor is located at the lower bezel of the RP653. Within a simple tap with NFCPen, you can instantly activate the EZWrite3.0 annotate app.
Hotkeys
For volume and input source control, as well as functions that help direct students’ attention back to their teacher:
Blank to darken the screen
Freeze to pause the screen (available with remote control)
Multimedia I/O Interface
Offering every port needed for teaching, from HDMI to touch USB, media USB, MHL ports, plus an earphone and microphone jack
Instant Plug and Play
The RP653 can save you from the hassles of complicated setup. Just save your teaching materials to a USB flash drive and connect it to a PC, and then you’re all set to deliver compelling IFP touch-enhanced lessons.
Supported Operating System: Windows, iOS, Linux and Chrome OS
Wireless Content Streaming from Any Smart Device
By plugging in BenQ’s QCast HDMI streaming dongle, you can stream digital contents from smart device to the screen. Your smart device can also remotely control the display of video, movie, document, and website. Other connection methods include Miracast mirror display, cloud streaming via DLNA, and local file display via Wi-Fi.
Open Platform: The Ultimate Solution for Enriched Learning
Multi-Platform Compatibility
Compatible with all major operating systems, including Windows, Mac, Linux, and Chrome, the RP653 is designed to work seamlessly with a wide range of computing devices. Just plug and play; no drivers are required to enable the touch functionality.
Custom Android™ Apps for the Classroom
The RP653 is installed with a custom Android™ OS that is loaded with useful apps for classroom instruction, from EZWrite to Media Player. This helps school minimize issues caused by the use of unauthorized apps.
Multiple Ports for Multiple Multimedia Device Connectivity
The RP653 comes with every port needed for teaching: HDMI, Touch USB, Media USB, OPS USB, plus an earphone and microphone jack.
Mainstream Interactive Educational Software Solution Compatibility
The RP653 is compatible with mainstream interactive educational software. Teachers can use the software tools they’re familiar with while enjoying the best hardware experience from BenQ.
BenQ RP653, 65", 1920 x 1080 pixels, 1400:1, Multi-touch, Infrared (IR), 10 W
BenQ RP653. Display diagonal: 65", Display resolution: 1920 x 1080 pixels, Contrast ratio (typical): 1400:1. Speaker power: 10 W. Interface: RF Wireless, USB connector type: USB Type-A, USB Type-B, Headphone connectivity: 3.5 mm. Product color: Black. Power consumption (typical): 211 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz