location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP703
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.F2VTC.DE2
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel
  • - 70" 1920 x 1080 pixels 300 cd/m²
  • - Touchscreen 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Long product name BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen :
The short editorial description of BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen

70”, LED, 1920 x 1080, 16:9, 300 nits, 4000:1, 178°/178°, 8ms, 72%, 60 Hz, 8-bit, 30000hrs, 100-240 V, 50/60 Hz, 222W, IR Touch, 32767 x 32567, CO, 3.5mm, VGA, L/R, 20W, VESA, USB, D-Sub, HDMI, RS232, LAN, NFC, IR, 55kg, 68kg
More>>>
BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen:
The official marketing text of BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen as supplied by the manufacturer

An Easy and Fun Annotation Solution

The RP703 allows you to capture and share ideas on the fly. The EZWrite 3.0 annotation app, powered with an array of cooperation and annotation tools, is specially designed to inspire your class interaction and participation. To instantly activate EZWrite 3.0, you can either tap the app on the screen, or simply tap your interactive flat panel’s NFC sensor with the NFCPen and write your notes. This helps you maintain a smooth teaching flow, free from technical interruptions.

EZWrite 3.0: Inspire Learning and Participation with Ease
Pre-installed on the RP703 interactive flat panels, EZWrite 3.0 is the annotation app designed to facilitate interactive learning with pure simplicity.

Tap and Create
Students can immediately enjoy making notes with sorts of colored pencils, highlighters, and backgrounds. To create notes, you can either tap the EZWrite 3.0 app and select tools, or simply tap the NFCPen on the RP703’s NFC sensor to launch the app and start writing.

Floating Toolbar
EZWrite3.0’s floating toolbar is compatible with any input source and Android™ application. The floating on-screen menu lets you immediately change pen colors and take screenshots to enhance class interaction whenever you need it.

Multi-Touch Interactivity
Multi-touch support makes the RP703 perfect for group activities and classroom games that motivate collaboration and communication.

Whiteboard Use
This app instantly turns the interactive flat panel into a full-size whiteboard for illustrating ideas, recording notes, brainstorming, and more.

Data-to-go
Save annotations as images and share them as review material through a variety of methods, including QR code, USB, or display’s internal memory.

NFCPen: A Smart Annotation Tool Mightier Than Fingers
NFCPen is a lightweight, NFC-enabled stylus specially designed to make annotating with EZWrite 3.0 an ultra-simple experience. NFCPen offers the tactile feel of a real pen and spares your fingers the fatigue caused by long sessions of writing on the screen.

Tap-and-Write Simplicity for Annotating and Color Switching
To create notes on the screen, just tap the NFCPen on NFC sensor to activate EZWrite, and then start writing. NFCPen is designed with double color tips. For every BenQ RP703 purchase, it comes with two NFCPens and four note-taking colors: red, green, blue, and black. Switching colors is simple:

Step 1. Choose the color. And tap the NFCPen on the NFC sensor.
Step 2. Write on screen with the selected color

Thoughtful Design and Exceptional Durability
NFCPen comes with nearly no maintenance cost. Built with NFC technology, NFCPen is battery-free and doesn’t require device pairing. Made of reliable materials, it is water-proof and built to withstand long-term use. When you’re done with NFCPen, you can prevent misplacement by attaching it to the magnetic area on the lower bezel of your RP703.

Foster a Healthy and Effective Learning Environment

When it comes to effective learning environment, health matters. That’s why our RP703’s touchscreen comes with AG+ Screens and total Eye-care solution to curb bacterial build up*, reduce blue light emissions, and relieve eye fatigue.

AG+ Screen
To protect students’ vision, BenQ RP703 has armed with anti-glare surface to reduce screen reflections, providing students with more legible texts. In search of the upmost healthy learning environment, BenQ RP703 further introduces AG+ Screen to enhance anti-glare surface with germ-resistant performance. Every time a touch screen is swiped or tapped, it accumulates germs. The AG+ Screen is coated with the ionic silver (Ag+) agent which can kill most bacteria* on contact by disrupting their cell division mechanism. This can effectively block the spread of bacteria in your classroom.

*SGS Test Confirmed
SGS is the world’s leading inspection and verification company, providing internationally approved testing services to verify product quality and performance. Placing our trust SGS’s best-in-class facilities and world-recognized integrity, we had their experts rigidly evaluate the screen’s antimicrobial efficacy. Proved by the JIS Z 2801:2010 testing methods, the result shows that BenQ’s AG+ Screen can effectively restrain the growth of Escherichia coli and Staphylococcus aureus. To maintain antimicrobial efficacy, please frequently wipe your touch screen with a clean, soft, lint-free cloth moisturized with a neutral detergent.

TÜV-Certified Low Blue Light Technology
Blue-light emissions from displays may cause adverse health effects such as macular degeneration or disrupted melatonin secretion. BenQ’s Low Blue Light technology minimizes blue-light exposure and allows for healthier time spent in front of the display, helping you create the best and most comfortable viewing experience for you and your students.

TÜV-Certified Flicker-Free Technology
With rapidly changing pixels through the backlight for constant image, LCD displays can cause small fluctuations in brightness, called flicker, which is the main cause for eye strain and visual fatigue. BenQ’s Flicker-Free technology is meticulously designed to remove LED backlight flickering and provides a zero-flicker viewing experience. This effectively reduces CVS-related eye problems and alleviates discomfort caused by looking at the screen all day.

Anti-Glare Display
Screen glare can cause reflected images on the screen, making it challenging for students to see, take notes, and remain focused. The RP703’s anti-glare glass surface can effectively reduce reflections, freeing students from excessive squinting with more legible text and clearer images, avoiding eye strain and facilitating more effective instruction.

TÜV Rheinland Certified Product Testing
Both Flicker-free technology and Low Blue Light technology have been rigorously tested by world-renowned TÜV Rheinland experts for true effectiveness on eliminating flickering and effectively reducing low blue light emission by our displays.

20-Point Multi-Touch Interactivity
The RP703’s 20-point multi-touch support, the leading pioneer on the market, means more students can participate at once. Students can do everything from creating artwork to playing the piano together and other sorts of highly engaging activities.

Readability: Superior Visual Quality to Truly Engage Your Students

1920 x 1080 Full HD Resolution for Crisp Image
A stunning full HD image performance ensures sharp viewing clarity for subjects that require visual demonstration of detail-oriented images, such as Biology, Chemistry, and Fine Arts. The RP703’s rich images will engross your students from the moment you turn it on.

Thoughtful Design: Smooth Teaching Flow Made Possible

Teacher Friendly Design
For uninterrupted teaching, BenQ has integrated several features into display’s design for quick and easy access.

Magnetic Area
Situated at the lower bezel of RP703, the magnetic area allows you to attach your NFCPen on display for easy storage.

NFC Sensor
The NFC sensor is located at the lower bezel of the RP703. Within a simple tap with NFCPen, you can instantly activate the EZWrite3.0 annotate app.

Hotkeys
For volume and input source control, as well as functions that help direct students’ attention back to their teacher:

Blank to darken the screen
Freeze to pause the screen (available with remote control)

Multimedia I/O Interface
Offering every port needed for teaching, from HDMI to touch USB, media USB, MHL ports, plus an earphone and microphone jack

Instant Plug and Play
The RP703 can save you from the hassles of complicated setup. Just save your teaching materials to a USB flash drive and connect it to a PC, and then you’re all set to deliver compelling IFP touch-enhanced lessons.
* Supported Operating System: Windows, iOS, Linux and Chrome OS

Wireless Content Streaming from Any Smart Device
By plugging in BenQ’s QCast HDMI streaming dongle, you can stream digital contents from smart device to the screen. Your smart device can also remotely control the display of video, movie, document, and website. Other connection methods include Miracast mirror display, cloud streaming via DLNA, and local file display via Wi-Fi.

Open Platform: The Ultimate Solution for Enriched Learning

Multi-Platform Compatibility
Compatible with all major operating systems, including Windows, Mac, Linux, and Chrome, the RP703 is designed to work seamlessly with a wide range of computing devices. Just plug and play; no drivers are required to enable the touch functionality.

Custom Android™ Apps for the Classroom
The RP703 is installed with a custom Android™ OS that is loaded with useful apps for classroom instruction, from EZWrite to Media Player. This helps school minimize issues caused by the use of unauthorized apps.

Multiple Ports for Multiple Multimedia Device Connectivity
The RP703 comes with every port needed for teaching: HDMI, Touch USB, Media USB, OPS USB, plus an earphone and microphone jack.

Mainstream Interactive Educational Software Solution Compatibility
The RP703 is compatible with mainstream interactive educational software. Teachers can use the software tools they’re familiar with while enjoying the best hardware experience from BenQ.

Short summary description BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen:
This short summary of the BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ RP703, Digital signage flat panel, 70", 1920 x 1080 pixels

Long summary description BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen:
This is an auto-generated long summary of BenQ RP703 Digital signage flat panel 70" 300 cd/m² Full HD Touchscreen based on the first three specs of the first five spec groups.

BenQ RP703. Product design: Digital signage flat panel. Display diagonal: 70", Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD, Touchscreen

Display
Display diagonal *
70"
Display resolution *
1920 x 1080 pixels
Display brightness *
300 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Number of simultaneous touchpoints
20
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
70" (177.8 cm)
Panel life
30000 h
Supported graphics resolutions
1920 x 1080 (HD 1080)
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
1
VGA (D-Sub) input ports
3
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Audio (L/R) in
1
PC Audio in
Yes
RS-232 interface
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
On Screen Display (OSD)
Yes
Number of OSD languages
21
Performance
On Screen Display (OSD) languages
English
Power
Power consumption (typical) *
222 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Computer system
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
65.6" (1665 mm)
Depth
3.86" (98 mm)
Height
40" (1015 mm)
Weight
121.3 lbs (55 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC, Audio (3.5mm), USB, VGA
Technical details
Full HD
Yes
Net weight
121.3 lbs (55 kg)
Other features
Aspect ratio
16:9
Built-in microphone
No
Headphone outputs
1
USB 2.0 ports quantity
1
Contrast ratio
4000:1
RS-232 input ports
1
Brightness
300 cd/m²
Color
Yes
Glass protection
Yes
Number of products included
1 pc(s)
RJ-45 input ports
1
VGA (D-Sub) output ports
1
Display surface
Matt
PC in (D-Sub)
Yes
Headphones included
No
Dimensions (WxDxH)
65.6 x 40 x 3.86" (1665 x 1015 x 98 mm)
Mac compatibility
Yes
Panel brightness
300 Nits
Power supply type
AC
Country Distributor
United Kingdom 1 distributor(s)