location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP702
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.F1WTK.DA2
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:20:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 70" LED
  • - Full HD 1920 x 1080 pixels
  • - 6 ms 4000:1
Long product name BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black :
The short editorial description of BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black

70” LED, 10-Point Multi-Touch, 1920 x 1080, 350cd/m2, CR 4000:1, 6ms, HDMI, VGA In, RS-232 In / Out, Component, Composite, RJ-45, Audio Input (L/R), RMS 20W
More>>>
BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black:
The official marketing text of BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black as supplied by the manufacturer

BenQ’s 70” RP702 interactive flat panel is designed to bring the best interactive learning experience into today’s classroom, offering total eye-care solution, 10-point multi-touch design, multi-platform compatibility and many other thoughtful features that make interactivity easy and intuitive.

Short summary description BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black:
This short summary of the BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ RP702, 70", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black:
This is an auto-generated long summary of BenQ RP702 computer monitor 70" 1920 x 1080 pixels Full HD LED Touchscreen Infrared Black based on the first three specs of the first five spec groups.

BenQ RP702. Display diagonal: 70", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
70"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LED
Touchscreen *
Yes
Touchscreen type
Infrared
Touchscreen technology
Infrared
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness
350 cd/m²
Response time *
6 ms
Screen shape *
Flat
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Color gamut
68%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Number of speakers
2
RMS rated power
20 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Wall mountable
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Turkish
Number of OSD languages
21
LED indicators
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
AC
Weight & dimensions
Width (without stand)
64" (1625 mm)
Depth (without stand)
3.74" (95 mm)
Height (without stand)
38.1" (968 mm)
Weight (without stand)
169.8 lbs (77 kg)
Packaging data
Package width
74.6" (1895 mm)
Package depth
13.4" (340 mm)
Package height
47.6" (1210 mm)
Package weight
198.4 lbs (90 kg)
Packaging content
Cables included
USB, VGA
Handheld remote control
Yes
Quick start guide
Yes
Other features
Placement supported
Horizontal
Audio (L/R) in
1
Full HD
Yes
Ethernet LAN (RJ-45) ports
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)