location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belling 300WC Freestanding Black 18 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belling Check ‘Belling’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300WC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
444443282
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052263032828
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Belling’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belling: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belling 300WC Freestanding Black 18 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 18 bottle(s) Number of temperature zones: 1 Black
  • - Number of shelves: 6 Number of doors: 1
  • - Built-in display Interior light
Long product name Belling 300WC Freestanding Black 18 bottle(s) :
The short editorial description of Belling 300WC Freestanding Black 18 bottle(s)

30cm built-in wine cooler, Energy Rating B
More>>>
Short summary description Belling 300WC Freestanding Black 18 bottle(s):
This short summary of the Belling 300WC Freestanding Black 18 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Belling 300WC, Freestanding, 18 bottle(s), Interior light, Black

Long summary description Belling 300WC Freestanding Black 18 bottle(s):
This is an auto-generated long summary of Belling 300WC Freestanding Black 18 bottle(s) based on the first three specs of the first five spec groups.

Belling 300WC. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 18 bottle(s), Temperature range (zone 1): 5 - 22 °C, Total gross capacity: 58 L. Width: 11.6" (295 mm), Depth: 24.1" (613 mm), Height: 34.3" (870 mm). Energy efficiency class (old): B