location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belling 150WC MK2 Freestanding Black 7 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belling Check ‘Belling’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150WC MK2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
444443281
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Belling’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belling: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belling 150WC MK2 Freestanding Black 7 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 7 bottle(s) Number of temperature zones: 1 Black
  • - Number of shelves: 6 Number of doors: 1
  • - Built-in display Interior light
Long product name Belling 150WC MK2 Freestanding Black 7 bottle(s) :
The short editorial description of Belling 150WC MK2 Freestanding Black 7 bottle(s)

15cm built-in wine cooler, Energy Rating D
More>>>
Short summary description Belling 150WC MK2 Freestanding Black 7 bottle(s):
This short summary of the Belling 150WC MK2 Freestanding Black 7 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Belling 150WC MK2, Freestanding, 7 bottle(s), Interior light, Black

Long summary description Belling 150WC MK2 Freestanding Black 7 bottle(s):
This is an auto-generated long summary of Belling 150WC MK2 Freestanding Black 7 bottle(s) based on the first three specs of the first five spec groups.

Belling 150WC MK2. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 7 bottle(s), Temperature range (zone 1): 5 - 22 °C, Total gross capacity: 22 L. Width: 5.83" (148 mm), Depth: 22.4" (570 mm), Height: 34.3" (870 mm). Energy efficiency class (old): D