location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroCharge + ChargeSync
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8Z571CW03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868752159 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto :
The short editorial description of Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto

MicroCharge + ChargeSync, black
More>>>
Short summary description Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto:
This short summary of the Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin MicroCharge + ChargeSync, Auto, Cigar lighter, 35.4" (0.9 m), Black

Long summary description Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto:
This is an auto-generated long summary of Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Belkin MicroCharge + ChargeSync. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone, MP3, USB 2.0 ports quantity: 1. Cable length: 35.4" (0.9 m), Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:13:13
Uk has collected 1 expert review for Belkin MicroCharge + ChargeSync Mobile phone, MP3 Black Cigar lighter Auto and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)