location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Ohm Coaxial Cable - 7.6 Metre
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3K101N25-E
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Full lifetime warranty
Long product name Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black :
The short editorial description of Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black

50 Ohm Coaxial Cable - 25 feet
More>>>
Short summary description Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black:
This short summary of the Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 50 Ohm Coaxial Cable - 7.6 Metre, 299.2" (7.6 m), Black

Long summary description Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black:
This is an auto-generated long summary of Belkin 50 Ohm - 7.6 Metre coaxial cable 299.2" (7.6 m) Black based on the first three specs of the first five spec groups.

Belkin 50 Ohm Coaxial Cable - 7.6 Metre. Cable length: 299.2" (7.6 m), Product color: Black. Connector(s): 2 male BNC

Brand Image Article code product Stock Price from
Belkin

Belkin 50 Ohm - 15.2m coaxial cable 598.4" (15.2 m) Black
(show image)
F3K101N50-E 50 Ohm Coaxial Cable - 15.2m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 50 Ohm coaxial cable 118.1" (3 m) Black
(show image)
F3K101N10-E 50 Ohm Coaxial Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 50 Ohm - 1.8m coaxial cable 70.9" (1.8 m) Black
(show image)
F3K101N06-E 50 Ohm Coaxial Cable - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)